Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Series μModule
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 2A
Voltage - Input 5.5 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM8032EV
Win Source Part Number 784621-DC1386B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1386B
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1386B CAD Model

Description

The DC1386B demonstration board from Linear Technology is a high-performance solution designed to showcase the capabilities of the LTC®3880EUJ, a dual-output power supply that includes integrated digital power system management. This board is an excellent tool for engineers and developers who need to evaluate the LTC3880's features and performance for their power supply designs.

Key Features of the DC1386B

  • Integrated Digital Power System Management: The LTC3880 at the heart of the DC1386B allows for real-time monitoring and control over the power system through the I²C-based PMBus interface.
  • Dual-Channel Output: The board supports two independent voltage output channels, each capable of delivering up to 20A of continuous current.
  • High Efficiency: The DC1386B utilizes state-of-the-art components and design techniques to achieve high power conversion efficiency.
  • Programmable Voltage, Current Limit, and Switching Frequency: Users can easily configure the output voltage, current limits, and switching frequency parameters to suit their specific requirements.
  • On-Board EEPROM: The board includes an EEPROM for storing custom configurations, which can be conveniently reused or modified for different applications.

Applications

The DC1386B demonstration board is suitable for a wide range of applications, including:

  • Data communications equipment
  • Telecommunications infrastructure
  • Industrial systems
  • High-density distributed power systems

Software Support

Linear Technology provides comprehensive software support for the DC1386B, including the LTpowerPlay® software suite. This GUI-based tool allows for easy setup, control, and monitoring of the LTC3880, enabling users to fully explore the capabilities of the board and its components.

Conclusion

The DC1386B from Linear Technology is an exemplary demonstration board for any developer looking to implement a robust and intelligent power supply system in their design. With its advanced features and comprehensive software support, the DC1386B stands out as a versatile and powerful tool in the field of power management.

You May Also Be Interested in

Rohm Semiconductor
EVAL BOARD FOR BD9876
Need more? Email Us
ECAD model for BD9876EFJ_EVK
Microchip Technology
EVAL BOARD FOR MIC452052
Need more? Email Us
ECAD model for MIC45205-2YMP-EV
Texas Instruments
EVAL BOARD FOR LMZ14203EXT
Need more? Email Us
ECAD model for LMZ14203EXTEVAL/NOPB
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL BOARD FOR LMR62421
Lowest to $0.9108
ECAD model for LMR62421XSDDEMO/NOPB
Texas Instruments
Need more? Email Us
ECAD model for LM5161PWPFBKEVM
Texas Instruments
Need more? Email Us
ECAD model for LM5160DNTFBKEVM
Texas Instruments
EVAL BOARD FOR LMR10510
Need more? Email Us
ECAD model for LMR10510YSDDEMO/NOPB
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB13GFASTS

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention