Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ACS/A.S.D
Packaging Tube
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 12A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 30mA
Configuration Single
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAB
Win Source Part Number 796020-ACST1235-8FP
Popularity Medium
Supply and Demand Status Limited
Family Name ACST1235-8FP
Introduction Date April 24, 2014
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ACST1235-8FP CAD Model

Description

Product Overview: ACST1235-8FP

The ACST1235-8FP is a cutting-edge semiconductor device from STMicroelectronics, a leading name in the electronics and semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • Current Rating: The ACST1235-8FP boasts a high continuous forward current of 12A, making it suitable for handling substantial power loads.
  • Voltage Capabilities: With an off-state voltage of up to 800V, this device ensures safe operation under high voltage conditions, protecting circuits from voltage spikes and surges.
  • On-State Resistance: The low on-state resistance of this component minimizes power loss and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Package: Housed in a FullPAK package, the ACST1235-8FP is designed for optimal heat dissipation, ensuring stable performance even under high power and temperature conditions.
  • Integrated Features: This device includes an overvoltage protected triac, which significantly enhances the protection against transient overvoltage conditions, providing a robust solution for AC load control.

Applications

The ACST1235-8FP is versatile and can be used in a variety of applications, including:

  • Home appliances such as washing machines and air conditioners, where reliable AC load control is essential.
  • Industrial automation systems that require precise control over high-power motors and other heavy electrical loads.
  • Lighting systems, especially those that need dimming capabilities and are prone to exposure to voltage fluctuations.

Quality and Reliability

STMicroelectronics is committed to providing products that adhere to the highest standards of quality and reliability. The ACST1235-8FP is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and consumer applications. Customers can trust in the durability and performance of this component for their critical designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223 / TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Need more? Email Us
ECAD model for Z0107MN6AA4
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 35A TO263 / TRIAC Alternistor - Snubberless 600 V 35 A Surface Mount TO-263 (D2Pak)
Need more? Email Us
ECAD model for Q6035NH5RP
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BT138-800/DG,127
WeEn Semiconductors
TRIAC 600V 4A DPAK
Lowest to $0.9173
ECAD model for BT136S-600,118

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3048 $52.1920
95+ $1.0706 $101.7070
145+ $1.0371 $150.3795
200+ $1.0037 $200.7400
260+ $0.9702 $252.2520
345+ $0.8699 $300.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention