EN
  • EN
  • DE

BAS216WS-S4032

Part No BAS216WS-S4032
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818746-BAS216WS-S4032
Ultra Librarian 3D Model Ultra Librarian BAS216WS-S4032 CAD Model

Description

The BAS216WS-S4032 is a high-performance switching diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is part of ST's extensive range of diodes, which are designed to provide efficient solutions for a variety of electronic applications.

Key Features

  • Low Forward Voltage Drop: The BAS216WS-S4032 boasts a low forward voltage drop, which enhances its efficiency in switching applications and reduces power losses.
  • High Switching Speed: With its fast switching capabilities, this diode is well-suited for high-frequency operations, making it ideal for use in modern electronic circuits.
  • Surface-Mount Package: The device comes in a compact SOD-323 package, which is optimized for surface-mount technology (SMT), allowing for high-density PCB designs and automated assembly processes.
  • Reverse Voltage: It can withstand a continuous reverse voltage of 75 volts, ensuring reliable operation under various conditions.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the BAS216WS-S4032 is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for green electronic products.

Applications

The BAS216WS-S4032 is versatile and can be used in a wide range of applications, including:

  • High-speed switching circuits
  • DC-DC converters
  • Reverse polarity protection
  • Logic circuits
  • Portable devices

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The BAS216WS-S4032 is built to meet rigorous standards, ensuring reliable performance and longevity in the field. It is tested thoroughly to guarantee that it meets the specifications and quality requirements for a wide range of industrial and consumer applications.

Whether you're designing compact power management systems or intricate electronic circuits, the BAS216WS-S4032 from STMicroelectronics is a solid choice for your switching diode needs, providing performance, efficiency, and reliability all in a miniature package.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess