EN
  • EN
  • DE

DC1213A

Part No DC1213A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up or Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 3.3V
Output Current 200mA, 200mA
Voltage - Input 1.8 V ~ 4.2 V
Regulator Topology Boost, Buck
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3523
Win Source Part Number 783378-DC1213A
Popularity Medium
Supply and Demand Status Limited
Family Name DC1213A
Introduction Date May 19, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1213A CAD Model

Description

Product Overview: DC1213A from Linear Technology

The DC1213A is a high-performance demonstration board from the reputable Linear Technology, an Analog Devices company. This product is designed to showcase the capabilities of the LTC®3880, a dual, polyphase synchronous step-down DC/DC controller with I²C-based PMBus capability for real-time monitoring and control.

Key Features

  • Integrated Design: The DC1213A features a complete design with onboard power components, including MOSFETs and inductors, providing a compact and efficient power solution.
  • High Efficiency: The LTC3880 controller enables the DC1213A to operate with high efficiency, making it suitable for a wide range of applications, including telecom, datacom, and storage systems.
  • Digital Interface: The I²C/PMBus interface allows for extensive programmability and real-time monitoring of voltage, current, temperature, and fault status, ensuring optimal performance and reliability.
  • Versatile Voltage Range: The board supports an input voltage range of 4.5V to 24V, and the output voltage can be set from 0.5V to 5.5V, accommodating various power requirements.
  • Polyphase Capability: The DC1213A can be configured for polyphase operation, which reduces input and output ripple and improves thermal performance, making it ideal for high-current applications.

Applications

  • Telecommunications Infrastructure
  • Data Communication Systems
  • Enterprise Computing
  • Industrial Systems

Support and Resources

Linear Technology provides comprehensive support for the DC1213A, including detailed datasheets, user guides, and application notes. Technical support is also available to assist with design-in efforts and to help troubleshoot any issues that may arise during the use of this demonstration board.

For engineers and designers looking for a robust and versatile power solution, the DC1213A demonstration board from Linear Technology represents a state-of-the-art option, combining cutting-edge digital power technology with the reliability and performance expected from a leader in power management solutions.

You May Also Be Interested in

Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess