EN
  • EN
  • DE

DC849A

Part No DC849A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V or 5V
Output Current 250mA
Voltage - Input 1.8 V ~ 4.2 V
Regulator Topology Boost
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3499
Win Source Part Number 783372-DC849A
Popularity Medium
Supply and Demand Status Limited
Family Name DC849A
Introduction Date February 25, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC849A CAD Model

Description

The Linear Technology DC849A is a high-performance, feature-rich evaluation board designed for testing and development purposes. This board is specifically created to showcase the capabilities of a particular Linear Technology component, which is central to power management and signal conditioning applications. The DC849A serves as an essential tool for engineers and developers who need to thoroughly evaluate the functionalities and specifications of the component before integrating it into their designs.

Key Features

  • High Precision: The DC849A is built for accuracy, allowing users to test the component's performance in real-world conditions with high precision.
  • Versatile Power Supply Options: This evaluation board can be powered using various supply voltages, making it adaptable for different testing scenarios and requirements.
  • User-Friendly Interface: The board comes with a user-friendly interface that simplifies the process of setting up and conducting evaluations, ensuring a smooth user experience.
  • Comprehensive Documentation: Linear Technology provides extensive documentation with the DC849A, including detailed schematics, layout files, and application notes, which facilitate a deeper understanding of the board's capabilities.

Applications

The DC849A evaluation board is suitable for a wide range of applications in various industries. It is particularly useful for:

  • Power supply design and testing
  • Signal processing and conditioning
  • Automotive and transportation systems
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

As an evaluation tool, the DC849A is equipped with numerous technical specifications that mirror the performance of the component it is designed to test. These specifications include voltage ratings, current handling, efficiency parameters, thermal performance, and more. For detailed technical data, users are encouraged to refer to the datasheet provided by Linear Technology.

Support and Resources

Linear Technology offers comprehensive support for users of the DC849A evaluation board. Engineers and technical support teams are available to assist with any questions or issues that may arise during the evaluation process. Additionally, a wealth of resources, including tutorials, FAQs, and community forums, can be accessed to maximize the utility of the DC849A.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess