EN
  • EN
  • DE

STEVAL-ILH004V1

Part No STEVAL-ILH004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL BALLAST L6382D5 / L6382D5 PMIC Solution 410VDC Output Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Lighting, Ballast Control
Embedded Yes, MCU, 8-Bit
Utilized IC / Part L6382D5, ST7FLITE49K2
Primary Attributes 70W for HID Metal Halide Lamps
Supplied Contents Board(s)
Win Source Part Number 778172-STEVAL-ILH004V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-ILH004V1
Introduction Date October 06, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILH004V1 CAD Model

Description

The STEVAL-ILH004V1 from STMicroelectronics is a state-of-the-art digital LED lighting driver solution designed to provide high efficiency and reliability for a wide range of lighting applications. This evaluation board is built around the ST's LED6000 monolithic current mode PWM controller, which is optimized for driving LEDs with a constant current for high brightness and uniformity.

This versatile platform is ideal for developing LED lighting solutions such as indoor and outdoor lighting, architectural lighting, and signage. With its advanced features and programmable parameters, the STEVAL-ILH004V1 allows designers to experiment with different configurations and find the optimal settings for their specific requirements.

Key Features:

  • Wide Input Voltage Range: The board can handle an input voltage range from 6.5V to 48V, making it suitable for a variety of power supplies and applications.
  • High Efficiency: The LED6000 controller ensures high efficiency, which translates to energy savings and reduced heat generation.
  • Adjustable Output Current: Designers can set the output current up to 3A, allowing for control over the brightness of the LED array.
  • Dimming Capability: The board supports both analog and PWM dimming, offering flexibility to implement different light intensity profiles.
  • Protection Features: The evaluation board includes under-voltage lockout, thermal shutdown, and over-current protection to ensure the longevity and safety of the LED driver.
  • Compact Design: The STEVAL-ILH004V1's small form factor enables it to be integrated into a variety of lighting fixtures without significant space constraints.

The board is equipped with connectors for easy integration and testing, and it is supported by comprehensive documentation and design tools available from STMicroelectronics. This includes application notes, reference designs, and simulation models to facilitate rapid development and deployment of advanced LED lighting systems.

With the STEVAL-ILH004V1, designers can quickly prototype and test their LED lighting solutions, reducing time-to-market and ensuring a high-performance end product. It is a testament to STMicroelectronics' commitment to providing innovative solutions for the ever-evolving LED lighting industry.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess