EN
  • EN
  • DE

STFI6N62K3

Part No STFI6N62K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 620 V, 0.95 Ω typ., 5.5 A SuperMESH3 Power MOSFET in TO-220FP, IPAKFP, IPAK, TO-220, IPAK packages | MOSFET N CH 620V 5.5A I2PAKFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 620V
Id - Continuous Drain Current 5.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.2Ohm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 34nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 875pF at 50V
Power Dissipation (Maximum) 30W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I2PAKFP (TO-281)
Manufacturer Package TO-262-3 Full Pack, I2Pak
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 734756-STFI6N62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STFI6N62K3 CAD Model

Description

STFI6N62K3 - STMicroelectronics

The STFI6N62K3 is a high-performance, N-channel field-effect transistor (FET) designed by STMicroelectronics, a leader in semiconductor solutions. This FET is specifically engineered to address the demanding requirements of modern power electronic applications. With its robust design and advanced technology, the STFI6N62K3 offers a blend of efficiency, reliability, and performance that is well-suited for a wide range of applications, including switch-mode power supplies, motor control, and power management systems.

The device features a breakdown voltage of 620V, which ensures safe operation under high voltage conditions and provides a significant margin for applications that experience voltage spikes or surges. This high breakdown voltage makes the STFI6N62K3 an excellent choice for high voltage power conversion systems.

With a continuous drain current of 6A, the STFI6N62K3 can handle significant power levels, making it suitable for high-power applications. The low on-resistance (RDS(on)) of the device minimizes conduction losses, which improves overall efficiency and reduces the thermal load on the system. This characteristic is particularly important in applications where energy efficiency is critical, such as in power supply units and inverters.

The STFI6N62K3 also features a fast-switching speed, which is essential for reducing switching losses in power converters and for achieving high-frequency operation. This makes the device an ideal choice for modern switch-mode power supplies and other applications that require fast switching performance.

STMicroelectronics has designed the STFI6N62K3 with an integrated SuperMESH™3 Power MOSFET technology, which combines the benefits of reduced gate charge, low crss (reverse transfer capacitance), and low gate resistance. These features contribute to the FET's high efficiency and thermal performance.

To ensure reliability and longevity, the STFI6N62K3 is encapsulated in a fully isolated TO-220FP package, which provides excellent heat dissipation and allows for easy mounting on a heat sink. The package's isolation also simplifies compliance with safety standards, as it reduces the need for additional insulation between the device and the heat sink.

In summary, the STFI6N62K3 from STMicroelectronics is a state-of-the-art power transistor that offers a combination of high voltage capability, low on-resistance, fast switching, and thermal efficiency. It is an ideal choice for designers looking to optimize performance in power electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess