Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 110mOhm at 14A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 54nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2400pF at 100V
Power Dissipation (Maximum) 210W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247
Manufacturer Package TO-247-3
Part Number Series STW35N
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806232-STW35N60DM2
Ultra Librarian 3D Model Ultra Librarian STW35N60DM2 CAD Model

Description

STW35N60DM2 - High Performance N-Channel Power MOSFET by STMicroelectronics

The STW35N60DM2 is a state-of-the-art N-channel MDmesh™ DM2 Power MOSFET from STMicroelectronics, designed with a focus on achieving outstanding efficiency and performance in high-power applications. This device is built using an advanced proprietary technology that combines the benefits of reduced on-resistance, high dv/dt capability, and exceptional switching performance, making it an ideal choice for a wide range of power conversion applications.

With a drain-source voltage (V<sub>DS) of 600V, the STW35N60DM2 is well-suited for handling high voltage conditions, providing a robust solution for systems that require reliable and efficient power handling capabilities. The MOSFET features a continuous drain current (I<sub>D) of 35A at 25°C, which ensures it can support significant current loads without compromising performance.

The low on-state resistance (R<sub>DS(on)) of this MOSFET, typically just 0.095 Ω, translates to reduced conduction losses, which is crucial for improving the overall efficiency of power conversion systems. Additionally, the device's optimized capacitance profile results in low switching losses, further enhancing its efficiency and making it a suitable component for high-frequency applications.

The STW35N60DM2 is encapsulated in a TO-247 long leads package, which not only allows for superior thermal performance but also enables easier mounting on heat sinks, thus ensuring better heat dissipation during operation. This packaging contributes to the device's ability to operate reliably even under high thermal conditions.

Applications for the STW35N60DM2 are diverse and include switched-mode power supplies (SMPS), lighting applications, welding equipment, solar inverters, and other high-performance power conversion systems where efficiency, reliability, and thermal management are critical.

STMicroelectronics' commitment to innovation is reflected in the STW35N60DM2, providing designers with a powerful component that pushes the boundaries of power MOSFET technology. Integrating this MOSFET into your designs will help achieve higher efficiency, reduced power losses, and enhanced system reliability.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact their support team to ensure the STW35N60DM2 meets your application requirements.

You May Also Be Interested in

UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6841 $58.1046
13+ $7.9459 $103.2967
20+ $7.6976 $153.9520
27+ $7.4493 $201.1311
35+ $7.2010 $252.0350
47+ $6.4561 $303.4367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,648 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention