EN
  • EN
  • DE

ACST2-8SB-TR

Part No ACST2-8SB-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 2A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.4A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 124837-ACST2-8SB-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST2-8SB-TR CAD Model

Description

The ACST2-8SB-TR is a high-performance AC switch manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to provide efficient control of AC loads with the simplicity of a standard triac, but with enhanced functionality that makes it suitable for a wide range of applications.

Key Features

  • Current Rating: The ACST2-8SB-TR can handle up to 8A RMS on-state current, making it suitable for moderate to high-power applications.
  • Voltage Capability: It is capable of blocking voltages up to 800V, ensuring reliable operation in systems with high surge voltages or where line voltage variations are common.
  • Snubberless Technology: Thanks to ST's proprietary snubberless technology, the ACST2-8SB-TR can be used in applications without the need for additional snubber circuitry, simplifying design and saving board space.
  • High Noise Immunity: The device features high immunity to electrical noise, which is critical for applications in noisy environments or where long wires may pick up interference.
  • Thermal Resistance: Its low thermal resistance package allows for efficient heat dissipation, ensuring reliability and longevity even under high operating temperatures.

Applications

The ACST2-8SB-TR is versatile and can be used in various applications, including:

  • Home appliances such as washing machines and dishwashers
  • Intelligent lighting control systems
  • Motor control circuits for fans, pumps, and other appliances
  • Overvoltage crowbar protection circuits

Product Packaging and Quality

The ACST2-8SB-TR is supplied in a DPAK surface-mount package, which is suitable for automated assembly processes and helps reduce the overall size of the end product. STMicroelectronics ensures that each device meets rigorous quality standards, with each unit undergoing thorough testing before shipment. This product is also compliant with RoHS and other environmental directives, reflecting ST's commitment to environmental sustainability.

Conclusion

With its robust design, high electrical performance, and ease of use, the ACST2-8SB-TR from STMicroelectronics represents a reliable solution for designers looking to control AC loads effectively. Its advanced features and versatility make it an excellent choice for a variety of industrial and consumer applications.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7740 $58.0500
185+ $0.6352 $117.5120
285+ $0.6153 $175.3605
390+ $0.5954 $232.2060
505+ $0.5756 $290.6780
675+ $0.5161 $348.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess