EN
  • EN
  • DE

STEVAL-IFP007V1

Part No STEVAL-IFP007V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL BASED ON SCLT3-8 / 16-bit PLC digital input card demonstration board based on the SCLT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Interface, Digital Signal Termination
Embedded No
Utilized IC / Part SCLT3-8BT8
Primary Attributes 8 Channel Optical Isolation
Secondary Attributes SPI Interface
Supplied Contents Board(s)
Win Source Part Number 794002-STEVAL-IFP007V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-IFP007V1
Introduction Date February 17, 2009
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP007V1 CAD Model

Description

STEVAL-IFP007V1 - STMicroelectronics' Industrial Interface Board

The STEVAL-IFP007V1 from STMicroelectronics is a highly integrated industrial interface board designed to facilitate the development and testing of industrial applications. This evaluation board is built around the ISO8200BQ, an octal high-side smart power switch with a 24V nominal input voltage, making it ideal for factory automation and industrial process control.

The board is equipped with a plethora of features that make it a versatile solution for driving resistive, capacitive, and inductive loads. These features include an extensive range of protection mechanisms such as over-temperature protection, overload protection, and short-circuit protection. This ensures reliable operation under harsh industrial conditions and extends the longevity of the board and connected components.

Key Features:

  • Eight high-side drivers with an output current limit of 700 mA per channel
  • Integrated galvanic isolation for improved safety and noise immunity
  • Diagnostic feedback via SPI, which includes status of output voltage, current, and temperature
  • Non-dissipative short-circuit protection and under-voltage shutdown
  • Extended temperature range suitable for industrial environments
  • Compact and robust design that simplifies integration into existing systems

The STEVAL-IFP007V1 is a versatile platform that can be used to evaluate the performance of the ISO8200BQ in real-world conditions. The board includes a standard SPI interface for communication with a microcontroller, enabling users to easily integrate it into their projects and prototypes. With its comprehensive set of features and protections, the STEVAL-IFP007V1 is an ideal choice for developers looking to create reliable and efficient industrial control systems.

Applications:

  • PLC (Programmable Logic Controllers)
  • Industrial PC peripheral I/O
  • Robotics and CNC machines
  • Industrial automation and control

Whether you are developing applications for factory automation, designing peripheral I/O for industrial PCs, or creating control systems for robotics, the STEVAL-IFP007V1 provides a reliable and flexible platform to jump-start your design process and bring your industrial applications to life.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess