Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer STMicroelectronics
Win Source Part Number 396272-TSH692IDT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSH692IDT CAD Model

Description

The TSH692IDT is a high-performance dual operational amplifier (op-amp) manufactured by STMicroelectronics, a leader in the semiconductor industry. This op-amp is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide range of applications, including sensor interfaces, active filters, and audio amplification.

Key Features

  • High Gain Bandwidth Product: The TSH692IDT boasts a high gain bandwidth product of 10 MHz, which enables it to maintain a high level of performance even at higher frequencies.
  • Low Input Offset Voltage: With a low input offset voltage of just 1 mV max, this operational amplifier ensures accurate signal amplification with minimal error.
  • Low Noise: The device exhibits low noise performance, making it suitable for sensitive applications where signal integrity is paramount.
  • Rail-to-Rail Output: The TSH692IDT features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low voltage applications.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range from 2.7V to 12V, providing flexibility in various power supply designs.
  • Low Power Consumption: This op-amp is designed for low power consumption, which is critical for battery-powered devices and energy-efficient applications.

Applications

The TSH692IDT is suitable for a variety of applications, including:

  • Automotive systems
  • Signal conditioning circuits
  • Active filtering
  • Audio processing
  • Analog to digital converters (ADC) drivers

Package and Quality

The TSH692IDT comes in a small 8-pin SO-8 package, which is ideal for space-constrained applications. STMicroelectronics ensures high-quality standards, with the device being rigorously tested for performance and reliability across a wide temperature range, making it suitable for industrial and automotive-grade applications.

Overall, the TSH692IDT from STMicroelectronics is a versatile and reliable component that offers excellent performance for complex electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ
Need more? Email Us
ECAD model for CA231
MACOM Technology Solutions
35W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2060035D
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
ECAD model for MAAP-011193
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-1.1GHZ SMD
Need more? Email Us
ECAD model for SMLA17

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention