EN
  • EN
  • DE

HCF4013M013TR

Part No HCF4013M013TR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R / IC D-TYPE POS TRG DUAL 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 113662-HCF4013M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HCF4013
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, Italy, Malta, Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4013M013TR CAD Model

Description

The HCF4013M013TR from STMicroelectronics is a high-quality, dual D-type flip-flop integrated circuit designed for use in a wide range of electronic applications. This versatile component is part of STMicroelectronics' HCF series, known for their reliability and performance in digital systems.

Key Features:

  • Set-Reset Capability: Each flip-flop has independent set and reset inputs for full control over the flip-flop state, making them highly adaptable to user requirements.
  • Complementary Outputs: Provides both the normal and inverted outputs, allowing for more flexibility in circuit design and integration.
  • Medium-Speed Operation: With a typical clock toggle rate at 16MHz, it strikes a balance between speed and power consumption, suitable for various medium-speed applications.
  • Wide Operating Voltage Range: It can operate over a wide voltage range from -3V to 20V, making it compatible with various logic level requirements and ensuring stable performance across different voltages.
  • Symmetrical Output Impedance: Offers balanced output drive capabilities, which is essential for maintaining signal integrity in digital circuits.
  • High Noise Immunity: The device features a high degree of immunity to electrical noise, which is critical for maintaining the integrity of data in noisy environments.
  • Low Power Consumption: Designed to consume minimal power, making it an ideal choice for battery-powered and energy-efficient applications.

Applications:

The HCF4013M013TR is suitable for a wide range of applications, including:

  • Automotive systems
  • Data storage devices
  • Instrumentation and measurement systems
  • Communication devices
  • Process control systems
  • Medical equipment

Package and Availability:

This component is available in a surface-mount package, specifically in the SO-14 package type, and is supplied in tape and reel form (suffix TR) for use in automated manufacturing environments. The HCF4013M013TR is part of STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the needs of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1623 $58.4280
870+ $0.1332 $115.8840
1,345+ $0.1291 $173.6395
1,855+ $0.1249 $231.6895
2,395+ $0.1207 $289.0765
3,205+ $0.1083 $347.1015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,835 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess