EN
  • EN
  • DE

L6569AD-LF

Part No L6569AD-LF
Manufacturer STMicroelectronics
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer STMicroelectronics
Win Source Part Number 292374-L6569AD-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6569AD-LF CAD Model

Description

STMicroelectronics L6569AD-LF Advanced Double-Ended Controller

The L6569AD-LF from STMicroelectronics is a high-voltage, high-performance double-ended controller specifically designed to drive MOSFETs in advanced half-bridge, full-bridge, and push-pull power converters. This integrated circuit is optimized for efficient and reliable operation in applications such as switch-mode power supplies, lighting ballasts, welding equipment, and other high-power industrial systems.

Key Features

  • High-Voltage Capability: The device can handle high-voltage levels, making it suitable for a wide range of power applications.
  • Integrated Bootstrap Diode: The inclusion of an internal bootstrap diode simplifies the design process by reducing the number of external components required.
  • Adjustable Dead-Time: This feature allows for precise control over the switching characteristics, enhancing performance and efficiency while reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The UVLO protection ensures that the device operates only when the supply voltage is within an acceptable range, safeguarding the system against low-voltage conditions.
  • Dual Mode Operation: The L6569AD-LF supports both fixed-frequency or quasi-resonant zero-voltage switching, providing flexibility for various design requirements.
  • Soft-Start Functionality: A soft-start capability is integrated to prevent inrush current at startup, contributing to system stability and longevity.

Applications

  • High-efficiency switch mode power supplies (SMPS)
  • Electronic ballasts for fluorescent lighting
  • Resonant converters
  • Welding equipment
  • High-power battery chargers
  • Uninterruptible power supplies (UPS)

The L6569AD-LF is a testament to STMicroelectronics' commitment to providing advanced solutions for power conversion. Its robust design and versatile features make it an ideal choice for engineers looking to develop high-performance, reliable, and energy-efficient power systems. With its comprehensive protection features and flexible operating modes, the L6569AD-LF stands out as a smart choice for next-generation electronic designs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess