Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 950V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 10V
Gate Source Voltage (Maximum) 30V
Input Capacitance (Ciss) (Maximum) at Vds 105pF at 100V
Power Dissipation (Maximum) 45W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260812-STD2N95K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD2N95K5 CAD Model

Description

The STD2N95K5 is a robust N-channel, enhancement-mode MOSFET from STMicroelectronics, designed to deliver high efficiency and power density in various applications. This device is part of STMicroelectronics' STripFET™ V Power MOSFET series, which is renowned for its low on-state resistance and low gate charge, making it a prime choice for high-performance power switching circuits.

Key Features

  • Low Threshold Drive: The STD2N95K5 can operate at low gate drive voltages, making it suitable for low-power applications and compatible with logic-level drive signals.
  • High Switching Efficiency: With fast switching speeds and low gate charge, it enhances the efficiency of power conversion in high-frequency operations.
  • Low On-Resistance (R<sub>DS(on)): The device offers exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
  • Enhanced Thermal Performance: Its power package is designed to handle high current and dissipate heat effectively, ensuring reliability even under thermal stress.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional reliability for applications subject to harsh conditions.

Applications

The versatility of the STD2N95K5 allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • LED Lighting Solutions

Product Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 950 V Continuous Drain Current (I<sub>D) 2 A Power Dissipation (P<sub>D) 35 W Operating Temperature Range -55°C to 175°C

In conclusion, the STD2N95K5 from STMicroelectronics is an efficient, reliable, and versatile N-channel MOSFET that meets the demands of a wide array of power switching applications. Its advanced technology ensures optimal performance for engineers looking to design energy-efficient and compact solutions.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3428 $51.4200
360+ $0.2813 $101.2680
555+ $0.2725 $151.2375
760+ $0.2637 $200.4120
985+ $0.2549 $251.0765
1,315+ $0.2285 $300.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention