Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Phototransistors
Mfr Sharp Microelectronics
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 35 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 1 mA
Wavelength 800nm
Viewing Angle 70°
Power - Max 75 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case Radial
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 657653-PT481E00000F
Ultra Librarian 3D Model Ultra Librarian PT481E00000F CAD Model

Description

The PT481E00000F is a phototransistor optical sensor from Sharp Microelectronics.

  • Package: Radial
  • Viewing Angle: 70°
  • Maximum Power: 75mW
  • Maximum Collector-Emitter Breakdown Voltage: 35V
  • Maximum Collector Current: 50mA
  • Wavelength: 800nm
  • Dark Current: Maximum of 1mA
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -25°C to 85°C
  • Status: Obsolete
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

Everlight Electronics Co Ltd
SENSOR PHOTO 940NM SIDE VIEW RAD / Phototransistors 940nm Side View Radial, 3 Lead, Side View
Need more? Email Us
ECAD model for PT2559B/L2/H2-F
Vishay
PHOTOTRANSISTOR 950NM 1.9MM
Lowest to $0.4869
ECAD model for TEMT1000
American Bright Optoelectronics Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
ECAD model for BPT-BP1A34
Everlight Electronics Co Ltd
SENSOR PHOTODIODE LINEAR IC
Lowest to $0.0810
ECAD model for PT26-61B/TR8
Honeywell
SENSOR PHOTO TOP VIEW TO46-3 / Phototransistors Top View TO-46-3 Metal Can
Need more? Email Us
ECAD model for SD3443-003
Rohm Semiconductor
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Lowest to $0.9146
ECAD model for RPM-22PB
Sharp Microelectronics
SENSOR PHOTO 900NM UNIVERSAL SMD
Need more? Email Us
ECAD model for PT100MC0MP1
Vishay
Light to Digital Ambient Light Sensor Automotive 2-Pin Case 0805(2012Metric) T/R / AMBIENT LIGHT SENSOR 0805 SMD
Lowest to $0.4724
ECAD model for TEMT6200FX01
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD
Lowest to $0.1726
ECAD model for PT4800FE000F

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention