Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Isolation Voltage 5000Vrms
Voltage - Off State 400V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 100mA
Current - Hold (Ih) 3.5mA
Turn On Time 100μs (Max)
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Approvals CSA, UR
Win Source Part Number 1086592-PC2SD11NTZA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC2SD11NTZA CAD Model

Description

The PC2SD11NTZA is an optocoupler isolator manufactured by Sharp Microelectronics.

  • Output Type: Triac
  • Forward Voltage: 1.2V
  • Off-State Voltage: 400V
  • Maximum Continuous Forward Current: 50mA
  • Hold Current: 3.5mA
  • Mounting: Through-hole
  • Maximum LED Trigger Current: 10mA
  • Application: Isolation applications

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISOLATOR 5.3KV TRIAC 6DIP / OPTICALLY COUPLED BILATERAL SWITCH LIGHT ACTIVATED ZERO VOLTAGE CROSSING TRIAC
Lowest to $0.5665
ECAD model for MOC3063X
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for FOD4116SV
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for VO4158H-X007T
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.2148
ECAD model for PC4SD21YXPDF
Isocom Components 2004 LTD
OPTOISOLATOR 5.3KV TRIAC 6DIP / OPTICALLY COUPLED BILATERAL SWITCH NON-ZERO CROSSING TRIAC
Lowest to $0.3669
ECAD model for MOC3020X
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for EL3051-V
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Lowest to $0.6804
ECAD model for TLP268J(E
ON Semiconductor
ISOL 5.3KVRMS 1CH TRIAC OUT 6DIP / 6-Pin DIP Random-Phase Optoisolators Triac Driver Output
Lowest to $0.3014
ECAD model for MOC3010
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / 6-Pin DIP Triac Drivers
Lowest to $3.1311
ECAD model for FOD4208V

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5140 $68.1300
105+ $1.2424 $130.4520
165+ $1.2036 $198.5940
225+ $1.1648 $262.0800
290+ $1.1258 $326.4820
385+ $1.0095 $388.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,820 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention