EN
  • EN
  • DE

ZVN3310ASTZ-TAPE

Part No ZVN3310ASTZ-TAPE
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 418525-ZVN3310ASTZ-TAPE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZVN3310ASTZ-TAPE CAD Model

Description

Introducing the ZVN3310ASTZ-TAPE from Diodes Incorporated

The ZVN3310ASTZ-TAPE is a high-performance N-channel enhancement mode vertical DMOS FET, meticulously designed for a variety of applications by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This versatile transistor is characterized by its low on-resistance and high thermal performance, making it an ideal choice for power management tasks in a wide range of electronic devices.

The ZVN3310ASTZ-TAPE boasts a robust design with a continuous drain current of 100mA, and it operates at an enhanced voltage range, ensuring reliable performance across different conditions. Its compact SOT-223 package is surface-mountable, which allows for efficient assembly and integration into circuit boards, saving valuable space in today's increasingly miniaturized electronic products.

One of the key features of this MOSFET is its low threshold voltage, which enables the device to be driven at lower voltages, thereby reducing power consumption and extending battery life in portable applications. It also has a maximum power dissipation of 1.25W, which ensures that the device can handle significant power without compromising its longevity or stability.

The ZVN3310ASTZ-TAPE is provided in a "tape and reel" format, which streamlines the manufacturing process by facilitating automated pick-and-place assembly, thereby reducing production time and costs. This packaging format is ideal for high-volume production environments where efficiency and reliability are paramount.

Applications for the ZVN3310ASTZ-TAPE are diverse and include power management circuits, load switches, line drivers, and low-power motor controls. Its reliability and efficiency also make it suitable for use in portable electronics, power supplies, and other systems where energy efficiency is critical.

With its combination of high performance, low power consumption, and ease of integration, the ZVN3310ASTZ-TAPE from Diodes Incorporated is a superior choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess