EN
  • EN
  • DE

XP132A0265SR

Part No XP132A0265SR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Description P-Channel Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416199-XP132A0265SR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP132A0265SR CAD Model

Description

The XP132A0265SR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications requiring low on-resistance and efficient power management. This MOSFET is part of Torex's XP13 series, known for their compact size and optimized performance in space-constrained applications.

Applications:

  • Load Switching: Used to control power supply rails in portable devices.
  • Power Management Circuits: Integrated into power management ICs (PMICs) for efficient power distribution.
  • Battery-Powered Devices: Ideal for use in battery-powered devices to minimize power loss and extend battery life.
  • DC-DC Converters: Employed as switching elements in DC-DC converters.
  • Mobile Phones and Tablets: Common in mobile devices for power control and management.

Features:

  • Low On-Resistance: Minimizes power loss and heat generation.
  • Small Package Size: Compact design allows for use in space-constrained applications.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • High-Speed Switching: Enables efficient switching performance.
  • P-Channel MOSFET: Offers flexible design options.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Reduced Heat Generation: Low on-resistance minimizes heat, improving overall system reliability.
  • Simplified Circuit Design: Logic-level drive simplifies integration into existing circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XP132A0265SR has a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, and drain current (Id) rating. Its low on-resistance (Rds(on)) is a key parameter for minimizing power loss. The device is typically available in a small surface-mount package, such as SOT-23 or similar, to enable high-density mounting on PCBs. The specific Rds(on) and other electrical characteristics can be found in the product datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess