Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 250870-DAP009
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAP009 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the Product DAP009, a high-performance integrated circuit designed for a wide range of applications. The DAP009 is part of ST's extensive portfolio of electronic components that cater to the increasing demands of modern electronic systems.

Key Features

  • High-Efficiency Power Conversion: The DAP009 is engineered for optimal power conversion efficiency, making it suitable for energy-sensitive applications.
  • Compact Footprint: Its small package size allows for space-saving on PCBs, which is crucial for miniaturized electronic devices.
  • Robust Thermal Performance: With an excellent thermal design, the DAP009 ensures reliable operation even under high temperature conditions.
  • Advanced Protection Features: The device includes overcurrent, overvoltage, and thermal shutdown protection mechanisms to safeguard against electrical faults.

Applications

The versatility of the DAP009 makes it an ideal choice for a variety of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The DAP009 boasts a comprehensive set of technical specifications designed to meet the needs of advanced electronic systems:

  • Input Voltage Range: Optimized for various voltage inputs to accommodate different power sources.
  • Output Power: Capable of delivering the required power levels for a multitude of devices.
  • Switching Frequency: High switching frequency enables the use of smaller external components, reducing overall system size and cost.
  • Regulation Accuracy: Ensures precise voltage and current regulation for sensitive electronic components.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The DAP009 is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it performs to specifications under a variety of conditions.

Support and Resources

Customers can access a wealth of support materials for the DAP009, including datasheets, application notes, and design resources, to facilitate seamless integration into their projects.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for GN1017-Q
Hynix Semiconductor
Need more? Email Us
ECAD model for GM76C28A-10
Gamma Microelectronics Inc.
Need more? Email Us
ECAD model for GMA431RAST23R
Gamma Microelectronics Inc.
Lowest to $0.3130
ECAD model for GMA103A
Genesis
Need more? Email Us
ECAD model for GMZ1-CH2-PBA
Panasonic
Need more? Email Us
ECAD model for GN02033B01MC
Grain
Lowest to $7.5301
ECAD model for GM8125TF-QC
Hynix Semiconductor
8-BIT SINGLE-CHIP MICROCONTROLLERS
Need more? Email Us
ECAD model for GMS97L51
Panasonic
Need more? Email Us
ECAD model for GN1010-R

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention