Products specifications Report Issue?

Win Source Part Number 1059260-FLEX02LTR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FLEX02LTR CAD Model

Description

The FLEX02LTR from STMicroelectronics is a highly advanced, flexible static random-access memory (SRAM) chip designed to meet the needs of modern electronics. This innovative memory solution is part of ST's commitment to providing high-performance, reliable components for a wide range of applications.

Key Features

  • High-Speed Access: The FLEX02LTR offers rapid data access times, making it an ideal choice for applications requiring quick memory operations.
  • Low Power Consumption: It is designed with energy efficiency in mind, ensuring low power consumption during both active and standby modes, which is crucial for battery-powered devices.
  • Robust Data Retention: With its excellent data retention capabilities, the FLEX02LTR ensures that information is preserved reliably over time, even in the face of environmental challenges.
  • Flexible Integration: The component's flexible design allows for easy integration into various circuit designs, making it a versatile choice for designers.

Applications

The FLEX02LTR is suitable for a broad spectrum of applications, ranging from automotive and industrial systems to consumer electronics and Internet of Things (IoT) devices. Its reliability and speed make it particularly well-suited for:

  • Advanced driver-assistance systems (ADAS)
  • High-performance computing platforms
  • Portable electronics requiring efficient power management
  • Complex industrial control systems

Technical Specifications

The FLEX02LTR boasts technical specifications that ensure it meets the rigorous demands of contemporary electronic devices:

  • Memory Size: [Insert memory size here]
  • Memory Type: SRAM
  • Operating Voltage Range: [Insert voltage range here]
  • Operating Temperature Range: [Insert temperature range here]
  • Package/Case: [Insert package/case info here]

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the FLEX02LTR is no exception. Manufactured to the highest standards, this SRAM chip is subjected to rigorous testing to ensure it meets the stringent requirements of various industries.

Ordering Information

To order the FLEX02LTR or to obtain more information about pricing and availability, please contact STMicroelectronics or an authorized distributor. The product is available in different packaging options to suit your specific design needs.

You May Also Be Interested in

Omron
Lowest to $4.7266
ECAD model for G6KU-2P-Y-5VDC
GigaDevice Semiconductor
NOR Flash 16Mbit 3.3V USON8 3*2*0.45mm Industrial(-40 to +85 )
Lowest to $4.9441
ECAD model for GD25LB256EFIRR
SMC Diode Solutions
Smc Air Dryer, M'BRANE(1000/190)-
Need more? Email Us
ECAD model for IDG100-04B-R
Hitachi, Ltd
Need more? Email Us
ECAD model for HM53825BTT-7
HongFa
HFD31 Series 1 A DPDT 5 VDC Subminiature Surface Mount Signal Relay
Need more? Email Us
ECAD model for HFD31/5-S(257)
ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 6SOP / 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Need more? Email Us
ECAD model for FOD8342TR2V
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FDMF8704VTR
LG
Need more? Email Us
ECAD model for GD74LS273
IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention