EN
  • EN
  • DE

STC08IE120HV

Part No STC08IE120HV
Manufacturer STMicroelectronics
Catalog Transistors - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Special Purpose
Mfr STMicroelectronics
Series ESBT®
Package Tube
Product Status Obsolete
Transistor Type NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage - Rated 1200V (1.2kV)
Current Rating (Amps) 8A
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package TO-247-4L HV
Base Product Number STC08I
Other Names STC08IE120HV,497-7464-5
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277318-STC08IE120HV
Ultra Librarian 3D Model Ultra Librarian STC08IE120HV CAD Model

Description

STC08IE120HV - High Voltage Silicon Carbide Power MOSFET by STMicroelectronics

The STC08IE120HV from STMicroelectronics is a cutting-edge Silicon Carbide (SiC) Power MOSFET designed for high-efficiency power conversion applications. This robust MOSFET operates at a high voltage of 1200V, making it an ideal choice for demanding environments where power density and efficiency are critical.

Key Features:

  • High Blocking Voltage: With a 1200V rating, the STC08IE120HV can handle high voltage applications with ease, providing a wide safety margin for industrial and power supply systems.
  • Low On-Resistance: The device features an extremely low on-resistance (RDS(on)) which minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: The SiC technology enables faster switching speeds compared to traditional silicon devices, reducing switching losses and improving performance in high-frequency applications.
  • High-Temperature Operation: Capable of operating at high temperatures, the STC08IE120HV maintains performance and reliability even under thermal stress.
  • Robustness: The device is designed to withstand harsh conditions, making it suitable for rugged applications.

Applications:

The STC08IE120HV is versatile and can be used in a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Motor Drives
  • Renewable Energy Systems
  • High-Efficiency Power Inverters

Advantages of Using STC08IE120HV:

Integrating the STC08IE120HV into your power systems can lead to significant improvements in performance. The high voltage rating and low on-resistance ensure minimal power dissipation, while the fast switching capabilities enable high-frequency operation with reduced losses. The device's ability to operate at high temperatures also means that less cooling is required, allowing for more compact and cost-effective system designs.

Overall, the STC08IE120HV represents STMicroelectronics' commitment to providing advanced power semiconductor solutions that meet the needs of modern high-performance electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN DBL 45V 100MA SOT-143B
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
TRANS PNP/N CH 40V 1.8A 6HUSON / Transistor General Purpose PNP, N-Channel 40V PNP, 30V N-Channel 1.8A PNP, 660mA N-Channel Surface Mount 6-HUSON (2x2)
Lowest to $1.1375
Panasonic
TRANS ARRAY NPN/CCD SSMINI-6
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.5239

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess