EN
  • EN
  • DE

UMC5NT1

Part No UMC5NT1
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS BRT NPN/PNP DUAL SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage - Rated 50V
Current Rating (Amps) 100mA
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number UMC5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 387792-UMC5NT1
Ultra Librarian 3D Model Ultra Librarian UMC5NT1 CAD Model

Description

ON Semiconductor UMC5NT1: Dual Bias Resistor Transistor

The ON Semiconductor UMC5NT1 is a versatile and efficient dual bias resistor transistor designed to provide optimal performance in a variety of electronic applications. This innovative component integrates two NPN transistors with monolithic bias resistors to facilitate automatic insertion as well as to reduce component count in dense circuit designs.

The UMC5NT1 is housed in a compact SOT-363 package, which is ideal for space-constrained applications. This small footprint does not compromise its performance, as the device offers excellent hFE linearity and high-speed switching characteristics. The inclusion of built-in bias resistors helps to simplify circuit design and provides a more stable operation by ensuring consistent biasing of the transistors.

Key Features:

  • Integrated Bias Resistors: Comes with built-in biasing resistors that minimize external components and simplify circuit design.
  • Dual NPN Transistors: Contains two NPN transistors that allow for design flexibility in various configurations.
  • High-Speed Switching: Designed for applications requiring fast switching times, enhancing overall circuit efficiency.
  • Compact SOT-363 Package: Its small size makes it suitable for high-density PCB layouts.

Applications:

The UMC5NT1 is well-suited for a wide range of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

ON Semiconductor's commitment to quality ensures that the UMC5NT1 meets the rigorous standards required for industrial and consumer electronic devices. With its integrated design and reliable performance, the UMC5NT1 is an excellent choice for designers looking to enhance their circuit designs with a compact, efficient, and cost-effective solution.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP/N CH 40V 1.8A 6HUSON / Transistor General Purpose PNP, N-Channel 40V PNP, 30V N-Channel 1.8A PNP, 660mA N-Channel Surface Mount 6-HUSON (2x2)
Lowest to $1.1375
Panasonic
TRANS ARRAY NPN/CCD SSMINI-6
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0601
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.5239
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
ON Semiconductor
TRANSISTOR BRT NPN/PNP SOT-553
Lowest to $0.1129
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0601 $57.9965
2,345+ $0.0494 $115.8430
3,625+ $0.0478 $173.2750
5,000+ $0.0462 $231.0000
6,460+ $0.0447 $288.7620
8,650+ $0.0401 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess