Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr TT Electronics/Optek Technology
Package Bulk
Sensing Distance 0.375" (9.53mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 30 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Temperature Range - Operating -40°C ~ 80°C
Mounting Type Chassis Mount
Package / Case Module, Pre-Wired
Type Unamplified
Base Product Number OPB800
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1351966-OPB800W55Z
Ultra Librarian 3D Model Ultra Librarian OPB800W55Z CAD Model

Description

The TT Electronics/Optek Technology's OPB800W55Z is a type of unamplified photointerrupter that is designed to be used as an optical sensor.

  • Type: Unamplified Photointerrupter
  • Output: Transistor
  • Packaging: Bulk
  • Standard Package: 100
  • Voltage Collector Emitter Breakdown (Max): 30 V
  • Output Configuration: Phototransistor
  • Sensing Method: Through-Beam
  • Sensing Distance: 0.375" (9.53mm)
  • Mounting Type: Chassis Mount
  • Module: Pre-Wired
  • Temperature Range: -40°C to 80°C
  • Standards: Meets All Necessary Standards

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO
Need more? Email Us
ECAD model for AR0237IRSH12SHRA0-DR
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT
Lowest to $2.2297
ECAD model for EE-SX1088
FLIR Lepton
THERMAL IMAGE SENSOR 80HX60V
Need more? Email Us
ECAD model for 500-0643-00
Intel
REALSENSE CAMERA SR300
Need more? Email Us
ECAD model for 82535IVCHVM
Advanced Photonix, Inc.
CDS PHOTORES 16K-33KOHM 4.20MM
Need more? Email Us
ECAD model for PDV-P9003
ON Semiconductor
SENSOR IMAGE
Need more? Email Us
ECAD model for MT9F002I12-N4000-DP
Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for HOA1881-012
Omron
SENSOR OPT SLOT DARL PCB MOUNT
Need more? Email Us
ECAD model for EE-SM3B
Omron
SENSOR OPT SLOT PHOTOTRANS MODUL / Optical Sensor Through-Beam 0.039" (1mm) Phototransistor Module, Slotted
Need more? Email Us
ECAD model for EE-SX1107-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention