EN
  • EN
  • DE

BCV61C,215

Part No BCV61C,215
Manufacturer Nexperia USA Inc.
Catalog Transistors - Special Purpose
Description TRANS NPN 30V 100MA DUAL SOT143B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual) Current Mirror
Applications Current Mirror
Voltage Rating 30V
Current Rating 100mA
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 1022756-BCV61C,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCV61C,215 CAD Model

Description

The Nexperia USA Inc. BCV61C,215 is a dual NPN current mirror transistor designed for use in discrete semiconductor products.

  • Voltage Rating: 30V
  • Current Rating: 100mA
  • Mounted on: SMD (SMT) package
  • Package: SOT-143B
  • Commonly used in: current mirror applications
  • Status: active
  • Popularity: medium
  • Supply and demand status: sufficient

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.2544
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 1.9V EE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,870 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess