EN
  • EN
  • DE

STP08IE120F4

Part No STP08IE120F4
Manufacturer STMicroelectronics
Catalog Transistors - Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Special Purpose
Mfr STMicroelectronics
Series ESBT®
Package Tube
Product Status Obsolete
Transistor Type NPN - Emitter Switched Bipolar
Applications Gate Driver
Voltage - Rated 1200V (1.2kV)
Current Rating (Amps) 8A
Mounting Type Through Hole
Package / Case TO-220-4 Full Pack
Supplier Device Package TO-220FP
Base Product Number STP08I
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277319-STP08IE120F4
Ultra Librarian 3D Model Ultra Librarian STP08IE120F4 CAD Model

Description

STP08IE120F4 - Power MOSFET from STMicroelectronics

The STP08IE120F4 is a robust and efficient Power MOSFET designed by STMicroelectronics, one of the leading companies in semiconductor solutions. This particular MOSFET is part of the STPOWER family, which is renowned for its high performance in power electronics applications. The device is tailored for applications that demand high-speed switching and energy efficiency, making it an ideal choice for a wide range of power management tasks.

With its advanced silicon technology, the STP08IE120F4 offers a drain-source voltage (VDS) of 1200V, which ensures that the device can handle high voltage applications with ease. The MOSFET is characterized by a low on-state resistance (RDS(on)) of just 0.8 Ohms, contributing to its excellent efficiency by minimizing conduction losses when the MOSFET is turned on.

The continuous drain current (ID) rating of 8A at 25°C allows for a significant amount of current to flow through the device, making it suitable for heavy-duty operations. Additionally, the STP08IE120F4 boasts a fast switching speed, which is crucial for reducing switching losses, especially in high-frequency power converters and inverters.

One of the key features of this Power MOSFET is its enhanced avalanche ruggedness, which provides reliable operation even under harsh conditions where the device might be subjected to high-energy pulses. This makes the STP08IE120F4 particularly valuable in applications such as switch-mode power supplies, motor drives, and other power conversion systems that require a high level of reliability and durability.

The STP08IE120F4 comes in a TO-220 package, which is a widely used and easily mountable form factor, providing good thermal performance and compatibility with various types of circuit boards. The package is designed to facilitate efficient heat dissipation, ensuring the MOSFET operates within its thermal limits even under high load conditions.

In summary, the STP08IE120F4 Power MOSFET from STMicroelectronics is an excellent choice for designers looking for a high-voltage, high-efficiency, and rugged solution for their power management and conversion applications. Its combination of high-speed switching, low on-resistance, and robustness makes it a versatile component in the field of power electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.5239
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Need more? Email Us
Panasonic
TRANSISTOR PNP 20V SSMINI6-F3-B
Lowest to $0.1795
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Lowest to $1.3063
STMicroelectronics
TRANS ESBT 1700V 4A TO247-4LHV / Transistor Gate Driver NPN - Emitter Switched Bipolar 1700V (1.7kV) 4A Through Hole TO-247-4L HV
Lowest to $27.8572
Nexperia USA Inc.
TRANS PNP DBL 45V 100MA SOT-143B
Lowest to $1.4150

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess