EN
  • EN
  • DE

NSTB1005DXV5T1

Part No NSTB1005DXV5T1
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANSISTOR BRT NPN/PNP SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage - Rated 50V
Current Rating (Amps) 100mA
Mounting Type Surface Mount
Package / Case SOT-553
Supplier Device Package SOT-553
Base Product Number NSTB10
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 649595-NSTB1005DXV5T1
Ultra Librarian 3D Model Ultra Librarian NSTB1005DXV5T1 CAD Model

Description

Introducing the NSTB1005DXV5T1 from ON Semiconductor

The NSTB1005DXV5T1 is a state-of-the-art dual N-channel Power MOSFET, meticulously engineered by ON Semiconductor to cater to a wide range of power management applications. This innovative product is specifically designed to provide high-efficiency power conversion in a compact and versatile package, making it an ideal choice for design engineers looking to enhance their systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
  • Dual N-Channel Configuration: Its dual N-channel setup allows for flexibility in circuit designs, enabling the integration of two MOSFETs within the same footprint, thus saving space and simplifying layouts.
  • High Current Capacity: With the ability to handle significant current levels, the NSTB1005DXV5T1 is well-suited for demanding applications that require robust power handling capabilities.
  • Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be easily driven by low-voltage control signals, which is particularly beneficial for battery-operated devices.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET can switch on and off rapidly, which is crucial for reducing switching losses and improving overall system performance.
  • Temperature Performance: It is capable of operating across a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The NSTB1005DXV5T1 is versatile enough to be used in a variety of applications, including:

  • DC-DC Converters
  • Power Management for Portable Devices
  • Motor Control Circuits
  • Load Switching
  • Computing and Networking Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NSTB1005DXV5T1 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of the most demanding applications. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the NSTB1005DXV5T1 from ON Semiconductor is a powerful, efficient, and reliable component that is an excellent choice for a wide array of power management solutions. Its advanced features and robust design make it a valuable addition to any electronic system requiring high-performance power conversion.

You May Also Be Interested in

Freescale Semiconductor - NXP
Transistor
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0601
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.5239
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3728
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
MOSFET NPN/P CH 30V 2.6A 6HUSON
Lowest to $0.6964

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.1129 $58.1435
1,250+ $0.0926 $115.7500
1,935+ $0.0898 $173.7630
2,660+ $0.0869 $231.1540
3,440+ $0.0840 $288.9600
4,605+ $0.0753 $346.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess