EN
  • EN
  • DE

OPT101P-J

Part No OPT101P-J
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC AMP MONOLTHC/PHOTOD 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Ambient
Wavelength 650nm
Proximity Detection No
Output Type Voltage
Supply Voltage - Operating 2.7 V to 36 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 026189-OPT101P-J
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Medical, Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian OPT101P-J CAD Model

Description

The OPT101P-J from Texas Instruments is a highly sophisticated monolithic photodiode with an on-chip transimpedance amplifier.

  • Package: 8-lead plastic DIP and 8-lead SOIC surface-mount
  • Photodiode Active Area: 2.1mm by 2.1mm
  • Operating Voltage: 2.7 to 36 volts (single) or ±1.35 to ±18 volts (dual)
  • Dark Current: 1pA
  • Transimpedance Gain: Internally set to 1MΩ
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $5.0848
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1549 $60.6196
9+ $12.4348 $111.9132
13+ $12.0462 $156.6006
18+ $11.6576 $209.8368
23+ $11.2690 $259.1870
30+ $10.1033 $303.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess