EN
  • EN
  • DE

STA120DJ13TR

Part No STA120DJ13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description DIGITAL AUDIO INTERFACE RECEIVER | IC AUDIO RECEIVER 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Function Audio Receiver
Applications Digital Audio Interfacing
Interface Serial
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Specifications 25kHz ~ 96kHz
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number STA120
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 712343-STA120DJ13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA120DJ13TR CAD Model

Description

Introducing the STA120DJ13TR Audio Amplifier by STMicroelectronics

The STA120DJ13TR is a cutting-edge audio amplifier integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is tailored for automotive audio applications, offering an exceptional listening experience for users seeking powerful, clear, and reliable sound in their vehicles.

Key Features and Benefits

  • High-Quality Audio Output: The STA120DJ13TR delivers pristine audio quality with a low level of total harmonic distortion plus noise (THD+N), ensuring a clear and immersive sound experience for the end user.
  • Efficiency: Engineered with efficiency in mind, this audio amplifier operates with a class-D architecture, which significantly reduces power loss and heat dissipation, making it an eco-friendly choice for modern automotive designs.
  • Robust Power Output: With its ability to provide substantial power output, the STA120DJ13TR can drive a wide range of speakers, from small tweeters to larger woofers, without sacrificing audio quality or performance.
  • Advanced Protection Systems: This IC includes various protection features, such as overtemperature, short-circuit, and under-voltage lockout protections, ensuring the longevity and reliability of both the amplifier and the overall audio system.
  • Compact Design: The STA120DJ13TR comes in a compact package, making it an ideal choice for space-constrained automotive environments where every millimeter counts.
  • Easy Integration: Designed to be user-friendly, this IC can be easily integrated into existing automotive audio systems, simplifying the design process and accelerating time-to-market for vehicle manufacturers.

Applications

The STA120DJ13TR is primarily intended for use in automotive audio systems, such as car radios, infotainment units, and navigation systems. Its robust design and high-quality audio output make it suitable for other applications that require reliable and efficient sound amplification.

Product Availability

The STA120DJ13TR is available in a tape and reel package, denoted by the 'TR' suffix, which facilitates automated assembly processes for high-volume production. This packaging ensures that the product can be efficiently delivered and handled during the manufacturing of automotive audio systems.

With its impressive combination of audio performance, efficiency, and design flexibility, the STA120DJ13TR from STMicroelectronics stands out as a superior choice for automotive audio amplification needs.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2951 $51.8040
95+ $1.0627 $100.9565
150+ $1.0295 $154.4250
205+ $0.9963 $204.2415
260+ $0.9631 $250.4060
350+ $0.8635 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess