EN
  • EN
  • DE

TDA7460ND

Part No TDA7460ND
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR RAD SGNL SO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SO
Win Source Part Number 118199-TDA7460ND
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7460ND CAD Model

Description

STMicroelectronics TDA7460ND Audio Processor

The TDA7460ND from STMicroelectronics is a cutting-edge audio processor that integrates multiple features to enhance the audio experience in automotive and consumer audio applications. This advanced audio processor chip is designed to offer outstanding sound quality through various audio processing capabilities and a flexible interface for easy integration into audio systems.

Key Features

  • Multiple Audio Inputs: The TDA7460ND supports a variety of audio inputs, making it versatile for different audio sources. This includes inputs for external analog sources, allowing for seamless integration with various multimedia devices.
  • Advanced Signal Processing: Equipped with sophisticated signal processing features such as volume control, tone control (bass and treble), and balance control, the TDA7460ND provides users with the ability to fine-tune audio output to their preferences.
  • Built-in Diagnostics: The device includes diagnostic functions that help in detecting and reporting system faults, ensuring reliable performance and aiding in troubleshooting.
  • I<sup>2C Bus Interface: The integration of an I<sup>2C bus interface allows for easy communication with microcontrollers, enabling control over the audio processor's functions through software.
  • Flexible Output Configurations: The TDA7460ND offers flexible output configurations, making it suitable for a wide range of audio system designs. It can drive both single-ended and differential outputs, catering to different amplifier types.

Applications

  • Car audio systems
  • Home theater systems
  • Hi-Fi audio setups
  • Multimedia speakers

The TDA7460ND stands out for its ability to deliver high-quality audio processing in a compact, power-efficient package. Its robust design and comprehensive feature set make it an ideal choice for developers and manufacturers looking to enhance the audio capabilities of their products. With the TDA7460ND, STMicroelectronics continues to push the boundaries of audio technology, providing solutions that meet the demands of modern audio systems.

You May Also Be Interested in

Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
ON Semiconductor
Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess