EN
  • EN
  • DE

93S65W6

Part No 93S65W6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 167770-93S65W6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93S65W6 CAD Model

Description

STMicroelectronics Product Overview: 93S65W6

The 93S65W6 is a high-performance integrated circuit from STMicroelectronics, designed to cater to a wide range of applications. This product is part of STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the technology sector.

Key Features

  • High-Speed Interface: The 93S65W6 is equipped with a fast and reliable interface, ensuring quick data transfer and communication with other components in the system.
  • Low Power Consumption: It is designed for energy efficiency, which makes it suitable for battery-powered devices or applications where power conservation is critical.
  • Robust Performance: The component is built to perform consistently under a variety of conditions, making it a dependable choice for industrial and commercial applications.
  • Compact Footprint: The small form factor of the 93S65W6 allows for its use in space-constrained environments without sacrificing functionality or performance.

Applications

The versatility of the 93S65W6 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Medical Equipment

Technical Specifications

The 93S65W6 boasts a set of technical specifications that ensure its suitability for demanding applications:

  • Operating Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in a user-friendly package that simplifies integration into various systems
  • Quality and Reliability: Manufactured to meet STMicroelectronics' high-quality standards

Support and Resources

STMicroelectronics provides comprehensive support and resources for the 93S65W6, including detailed datasheets, application notes, and design guides. Customers can also access technical support from STMicroelectronics' team of experts for assistance with integration, troubleshooting, and optimization of the 93S65W6 in their projects.

For more information on the 93S65W6, including purchasing options and sample requests, please visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess