EN
  • EN
  • DE

STV8206

Part No STV8206
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description Multistandard TV Audio Processor and Digital Sound Demodulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Function Audio Signal Processor, Demodulator
Applications Consumer Audio
Number of Channels 1
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 80-LQFP
Manufacturer Package 80-TQFP (14x14)
Win Source Part Number 1262318-STV8206
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STV8206
Introduction Date January 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STV8206 CAD Model

Description

Introducing the STV8206 from STMicroelectronics

The STV8206 is a cutting-edge integrated circuit designed and manufactured by the renowned semiconductor company, STMicroelectronics. This versatile component is tailored for advanced television and display applications, offering a wealth of features that enable manufacturers to create high-quality, reliable, and user-friendly products.

At the heart of the STV8206 lies its capability to process video signals with exceptional clarity and precision. It supports a variety of video formats, making it an adaptable solution for various display technologies. The STV8206 is equipped with sophisticated video decoding capabilities, ensuring that it can handle the demands of modern multimedia content.

One of the key advantages of the STV8206 is its integration of multiple functions into a single chip, which not only saves space on the PCB but also reduces the overall system cost. This level of integration simplifies the design process for engineers, allowing them to focus on creating more innovative features for their products.

The STV8206 boasts impressive audio processing capabilities as well, delivering crisp and clear sound to complement the high-quality video output. With its advanced audio features, the STV8206 is capable of driving an immersive multimedia experience that consumers expect from today's high-end televisions and displays.

Furthermore, the STV8206 is designed with energy efficiency in mind. STMicroelectronics has incorporated power-saving technologies that minimize the power consumption of the device, contributing to the development of eco-friendly products that align with global energy standards.

For developers and manufacturers, the STV8206 comes with comprehensive technical support and documentation provided by STMicroelectronics. This ensures that integrating the STV8206 into new designs is as smooth and straightforward as possible, accelerating the time-to-market for new products.

In summary, the STV8206 represents a leap forward in television and display IC technology. With its robust video and audio processing capabilities, high level of integration, and energy-efficient design, it stands out as an excellent choice for anyone looking to develop top-tier consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess