EN
  • EN
  • DE

TDA7313D013TR

Part No TDA7313D013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215936-TDA7313D013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7313D013TR CAD Model

Description

STMicroelectronics TDA7313D013TR Audio Processor

The TDA7313D013TR is an advanced audio processor produced by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is specifically designed to cater to the needs of modern car radio systems and sophisticated audio processing applications. It is part of STMicroelectronics' extensive range of audio products that combine performance with quality to deliver an exceptional audio experience.

The TDA7313D013TR is a sophisticated audio signal processor that comes in a compact 28-pin SO package, making it suitable for space-constrained applications. It operates on a supply voltage range from 6V to 10.5V, providing flexibility in various power environments. The device is designed to handle the complex processing of audio signals with features such as volume control, balance and fader processors, bass and treble control, and input source selection.

One of the key features of the TDA7313D013TR is its digital control interface, which allows users to manage the audio processor functions via I²C bus control. This interface simplifies the integration of the chip into a system by enabling easy communication with microcontrollers or other digital systems. The device also includes an independent loudness function, which can be used to enhance the listening experience at low volume levels.

The TDA7313D013TR provides multiple input channels, which can be selected and adjusted independently, offering versatility for various audio sources such as CD players, radios, and auxiliary inputs. The device's high signal-to-noise ratio ensures clean and clear audio output, minimizing the unwanted noise that can often interfere with the audio quality.

As an audio processor from STMicroelectronics, the TDA7313D013TR is built with reliability in mind. It features protection against electrostatic discharge (ESD) and is designed to withstand the harsh conditions often found in automotive environments. This makes the TDA7313D013TR an ideal choice for developers looking to create high-fidelity audio systems in vehicles or other robust applications where audio quality cannot be compromised.

Overall, the TDA7313D013TR is a testament to STMicroelectronics' commitment to providing advanced audio processing solutions that meet the demands of contemporary audio systems. Its combination of digital control, multiple input channels, and sound enhancement features make it a versatile and powerful component for any high-end audio application.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess