Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ST72F
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 749577-ST72F561AR9TAS
Ultra Librarian 3D Model Ultra Librarian ST72F561AR9TAS CAD Model

Description

STMicroelectronics ST72F561AR9TAS Microcontroller

The ST72F561AR9TAS is a powerful 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, versatility, and cost-effectiveness for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, enhanced instruction set, and integrated peripherals, making it a suitable choice for both complex and straightforward applications.

At the core of the ST72F561AR9TAS is a high-performance 8-bit CPU operating at a maximum frequency of 16 MHz, which allows for efficient processing and quick response times. The device comes with a substantial 60K bytes of Flash program memory, providing ample space for application code and data storage. Additionally, it features 4K bytes of RAM, ensuring smooth operation and data manipulation.

One of the key features of this microcontroller is its rich set of integrated peripherals. These include an advanced 10-bit analog-to-digital converter (ADC) with up to 16 multiplexed channels, providing precise analog signal measurements. It also boasts two 16-bit timers with input capture, output compare, and PWM capabilities, which are essential for time-sensitive control applications.

For communication needs, the ST72F561AR9TAS is equipped with a synchronous serial communication interface (SSCI) and an asynchronous serial communication interface (ASCI), enabling easy data exchange with other devices and systems. It also includes an I2C interface for multi-master communication and an SPI interface for high-speed serial data transfers.

Designed with robustness in mind, the ST72F561AR9TAS features an extended operating temperature range and built-in watchdog and low voltage reset functions, ensuring reliable operation under varying environmental conditions. The microcontroller is also equipped with an in-circuit debugging system and in-circuit programming capability, simplifying development and reducing time-to-market.

In summary, the ST72F561AR9TAS from STMicroelectronics is a versatile and reliable microcontroller that is well-suited for industrial control, automotive, consumer electronics, and many other embedded system applications. Its combination of processing power, memory capacity, and integrated peripherals, along with development support, makes it a smart choice for designers looking to optimize their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention