EN
  • EN
  • DE

TM4C1231D5PZIR

Part No TM4C1231D5PZIR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4F
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 69
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 24K x 8
Supply Voltage - Operating 1.08 V to 3.63 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 055222-TM4C1231D5PZIR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4C1231D5PZIR CAD Model

Description

The TM4C1231D5PZIR is a high-performance microcontroller from Texas Instruments, designed for industrial applications and embedded systems that require reliable operation under varying conditions. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance and integration of advanced features.

Key Features:

  • Core: The TM4C1231D5PZIR is built around a 32-bit ARM® Cortex®-M4F core, which provides efficient processing capabilities with a floating-point unit for computationally demanding applications.
  • Memory: It comes with 256KB of flash memory and 32KB of SRAM, offering ample space for complex programs and real-time data processing.
  • Speed: This microcontroller operates at up to 80 MHz, delivering high-speed performance that is essential for time-critical tasks.
  • I/O and Peripherals: It includes a variety of peripherals such as multiple serial communication modules (UART, SPI, I2C), USB 2.0 Full-Speed Device/Host/OTG, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs).
  • Connectivity: With integrated Ethernet MAC+PHY, CAN, and USB interfaces, this microcontroller provides versatile connectivity options for various industrial applications.
  • Temperature Range: The TM4C1231D5PZIR is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring stable performance in harsh environments.
  • Packaging: The device is available in a 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.
  • Power Efficiency: It features multiple power-saving modes, including idle and sleep modes, which help to minimize energy consumption in low-power applications.

Applications:

The TM4C1231D5PZIR microcontroller is ideal for a wide range of applications, including but not limited to industrial control systems, factory automation, networked sensors, motor control, and medical devices. Its robust feature set and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

Support and Resources:

Texas Instruments provides comprehensive support for the TM4C1231D5PZIR microcontroller through their extensive online resources. Developers can access technical documentation, software libraries, development tools, and a supportive community forum to accelerate the design and development process.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5511 $58.2044
9+ $11.9394 $107.4546
13+ $11.5663 $150.3619
18+ $11.1932 $201.4776
24+ $10.8201 $259.6824
31+ $9.7008 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess