NXP BC848B/DG/B2 - NPN General Purpose Transistor
The NXP BC848B/DG/B2 is a versatile and high-performance NPN bipolar junction transistor designed for general-purpose applications. This small-signal transistor is a crucial component in a wide range of electronic circuits, offering excellent amplification and switching capabilities. Its compact SOT-23 package makes it suitable for automated surface-mount assembly processes and applications where space is at a premium.
With its low current and low voltage operation, the BC848B/DG/B2 is particularly well-suited for low-power applications. It features a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of up to 100mA, making it a reliable choice for driving small loads. The device also boasts a collector-base voltage (VCBO) of 30V and an emitter-base voltage (VEBO) of 5V.
The BC848B/DG/B2 transistor offers a gain bandwidth product (fT) of 100MHz, which ensures good frequency response for amplification purposes. Its DC current gain (hFE) is categorized in group B, with a range of 200 to 450, providing a predictable and stable gain across various applications. The low noise figure makes it an excellent choice for audio amplification and signal processing where clarity and fidelity are important.
This NXP transistor is also characterized by its low saturation voltage, which enhances efficiency by minimizing power loss when the transistor is in the on-state. The device's fast switching times make it suitable for high-speed signal processing and digital circuits.
Designed with reliability in mind, the BC848B/DG/B2 is built to handle continuous operation in a wide range of environmental conditions. Its robust construction ensures a long operational life, even in demanding situations. Whether you're designing consumer electronics, industrial control systems, or portable devices, the NXP BC848B/DG/B2 offers the performance and reliability needed for your general-purpose transistor applications.
Overall, the NXP BC848B/DG/B2 is a high-quality component that provides designers with a flexible and efficient solution for a multitude of electronic circuit designs.