EN
  • EN
  • DE

COP8SAA720M9

Part No COP8SAA720M9
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor COP8
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SOIC
Win Source Part Number 050419-COP8SAA720M9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP8SAA720M9 CAD Model

Description

COP8SAA720M9 Microcontroller

This microcontroller, the COP8SAA720M9, provides the ideal balance between performance and cost. It is designed for seamless integration into multiple end uses, offering both flexibility and power.

  • Consumer Electronics: Enhances digital functionalities across devices.
  • Automotive Systems: Facilitates advanced vehicle controls and diagnostics.
  • Medical Equipment: Supports reliable operation in healthcare devices.

Features and Benefits

  • Compact design ensuring minimal space usage in complex circuits.
  • Extended temperature range suitable for harsh environments.
  • Rich peripheral set for diverse applications.
  • High accuracy and processing speed for critical operations.

Integrating the COP8SAA720M9 into projects provides developers with a clear path to optimizing performance and functionality without added cost.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess