EN
  • EN
  • DE

DSPIC30F3011-20I/PT

Part No DSPIC30F3011-20I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 24KB (8K x 24) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DSPIC30F3011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917617-DSPIC30F3011-20I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-20I/PT CAD Model

Description

Microchip Technology DSPIC30F3011-20I/PT Overview

The DSPIC30F3011-20I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly bridge the gap between Microcontroller Units (MCUs) and Digital Signal Processors (DSPs). This versatile DSC is well-suited for applications requiring a combination of intricate digital signal processing and precise control, such as in automotive, industrial control systems, and motor control applications.

Key Features

  • Core: The DSPIC30F3011-20I/PT operates at a maximum frequency of 20 MHz, providing robust processing capabilities with the power of a DSP and the ease of use of an MCU.
  • Memory: It comes equipped with 24KB of Flash program memory and 2KB of SRAM data memory, ensuring sufficient space for complex algorithms and control code.
  • Timers: Multiple 16-bit and 32-bit timers are available, allowing precise timing operations and PWM generation for a variety of applications.
  • Input/Output: The device features 30 programmable I/O pins, enabling flexible interfacing with external peripherals and systems.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels allows the DSC to handle analog inputs, crucial for sensor data acquisition and real-time analysis.
  • Communication: A comprehensive set of communication peripherals, including UART, SPI, and I²C modules, facilitates serial data exchange with other devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environmental conditions.
  • Packaging: The DSPIC30F3011-20I/PT comes in a 44-pin TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained applications.

Applications

With its robust feature set, the DSPIC30F3011-20I/PT is ideal for a multitude of applications, including:

  • Advanced motor control
  • Automotive systems
  • Power supply control
  • Industrial automation
  • Embedded audio and voice processing
  • Instrumentation and measurement systems

The DSPIC30F3011-20I/PT by Microchip Technology is a powerful and flexible solution for designers looking to integrate advanced DSP functionality with the ease of MCU programmability, ensuring efficient and effective performance in demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.9932 $95.9932
2+ $78.7641 $157.5282
3+ $76.3028 $228.9084
4+ $73.8415 $295.3660
5+ $71.3802 $356.9010
6+ $63.9962 $383.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess