Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 3.81Hz to 1MHz
Supply Voltage - Operating 2.25 V to 5.5 V
Operating Supply Current 365μA
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 020688-LTC6992HS6-4#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6992HS6-4#TRPBF CAD Model

Description

Linear Technology's LTC6992HS6-4#TRPBF TimerBlox: Voltage-Controlled Pulse Width Modulator

The LTC6992HS6-4#TRPBF is a part of Linear Technology's TimerBlox series, which are silicon timing devices that offer a variety of timing functions without the need for complex programming. This particular component is a voltage-controlled pulse width modulator (PWM) that is designed to deliver high performance in a compact package. The LTC6992 is a versatile solution for applications requiring precise PWM signal generation with a frequency range from 3.81Hz to 1MHz.

Key Features:

  • Adjustable Duty Cycle: The LTC6992HS6-4#TRPBF provides an adjustable duty cycle ranging from 0% to 100% that can be modulated by an external control voltage, allowing for dynamic control over the PWM output.
  • Frequency Range: This device offers a broad frequency range, enabling it to be used in various applications from low-frequency control to high-speed switching.
  • Easy to Use: The LTC6992HS6-4#TRPBF is designed for simplicity, with minimal external components required for operation, making it a user-friendly option for designers.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • Low Power Consumption: It operates with a low supply current, making it suitable for battery-powered and portable applications.

Applications:

The LTC6992HS6-4#TRPBF is a highly versatile component that can be used in a wide range of applications, including but not limited to:

  • LED dimming and color mixing
  • Motor control
  • Power supply control
  • Signal generation
  • Precision pulse generation

Technical Specifications:

The LTC6992HS6-4#TRPBF operates from a single 2.25V to 5.5V supply and is specified over the commercial temperature range of 0°C to 70°C. Its PWM output is rail-to-rail and can directly drive capacitive loads up to 1000pF. The device's fast rise and fall times of typically 2.8ns at V_DD = 5V ensure sharp and precise PWM edges.

In summary, the LTC6992HS6-4#TRPBF from Linear Technology is a high-performance, easy-to-use PWM generator suitable for a plethora of applications that require reliable and precise pulse width modulation.

You May Also Be Interested in

Texas Instruments
LMC555 CMOS Timer
Lowest to $0.3726
ECAD model for LMC555CMM/NOPB
Maxim Integrated
Fixed And Programmable Timer/Counters | IC OSC COUNTER/TIMER 15MHZ 16DIP
Need more? Email Us
ECAD model for ICM7250IJE
ON Semiconductor
5 V ECL Voltage Controlled Oscillator Amplifier | IC OSC VCO 1.1GHZ 14EIAJ
Need more? Email Us
ECAD model for MC100EL1648M
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-7.37#TRMPBF
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Texas Instruments
Timing from Microseconds through Hours | IC OSC SGL TIMER 100KHZ 8VSSOP
Lowest to $2.6274
ECAD model for LM555CMM
Cypress Semiconductor Corp
PROGRAMMABLE OSCILLATORS HIGH PE
Need more? Email Us
ECAD model for CY2X0137FLXCT
Texas Instruments
TPL5110 Nano-power System Timer for Power Gating | IC OSC PROG TIMER TSOT23-6
Lowest to $0.7182
ECAD model for TPL5110DDCR
ON Semiconductor
Programmable Timer | IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $1.0965
ECAD model for MC14541BDTR2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5303 $52.7121
17+ $6.1787 $105.0379
26+ $5.9856 $155.6256
35+ $5.7925 $202.7375
45+ $5.5994 $251.9730
60+ $5.0202 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,475 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention