EN
  • EN
  • DE
Part No 8051
Manufacturer Belden Inc.
Catalog Magnetic Wire
Description MW-28C SL 22AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Magnetic Wire
Mfr Belden Inc.
Package Spool
Product Status Active
Wire Gauge 22 AWG
Conductor Material Copper, Annealed Bare
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.027" (0.69mm)
Length - Approximate 254.0' (77m)
Ratings MW 28-C SL
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 551133-8051
Ultra Librarian 3D Model Ultra Librarian 8051 CAD Model

Description

The 551133-8051 is a 22 AWG magnetic wire from Belden Inc.

  • Commonly Used In: Transformer and inductor components
  • Length: Approximately 254.0' (77m)
  • Material: Annealed bare copper
  • Insulation: Polyurethane (PU)
  • Insulation Diameter: 0.027" (0.69mm)
  • ECCN: EAR99 compliant
  • REACH: Unaffected by REACH regulations
  • Application: Suitable for use in a wide range of electronic devices and systems.

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG TAB
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.25
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG TAB
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-36AWG QC 0.110
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG IDC
Need more? Email Us
TE Connectivity
CONN MAG TERM 1500-4200CMA CRIMP
Need more? Email Us
TE Connectivity
CONN MAG TERM 20AWG PIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess