Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution), Translator, Data
Number of Circuits 1
Input CML, LVCMOS, LVDS, LVPECL, LVTTL
Output CML
Frequency - Max 8 GHz
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB7L11
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646787-NB7L11MMNG
Ultra Librarian 3D Model Ultra Librarian NB7L11MMNG CAD Model

Description

The NB7L11MMNG from ON Semiconductor is a high-performance, differential 2:1 multiplexer and 1:2 demultiplexer with a fully differential data path. This device is particularly designed for the switching of high-speed digital signals, making it an ideal choice for applications that require fast data rates and minimal signal degradation.

Key Features

  • High Data Bandwidth: The NB7L11MMNG boasts a significant data bandwidth that supports high-speed signal processing, making it suitable for advanced communication systems and data-intensive applications.
  • Differential Design: With its fully differential architecture, the device offers improved signal integrity by reducing common-mode noise and providing superior electromagnetic interference (EMI) performance.
  • Low Jitter: The low intrinsic jitter of the NB7L11MMNG ensures high-quality signal transmission, which is crucial for maintaining the integrity of fast digital signals.
  • Flexible Power Supply: This multiplexer/demultiplexer operates with a flexible power supply range, accommodating various system requirements and simplifying power management.
  • Robust Temperature Range: It operates effectively across an extended industrial temperature range, ensuring reliable performance in diverse operating conditions.

Applications

The NB7L11MMNG is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed data communications
  • Networking and telecommunications
  • Signal routing in test and measurement equipment
  • Automated test equipment (ATE)
  • High-frequency clock data distribution

Product Specifications

ON Semiconductor's NB7L11MMNG is offered in a compact QFN-16 package and is designed with the following specifications:

  • Supply Voltage Range: 2.375 V to 5.25 V
  • Operating Temperature Range: -40°C to +85°C
  • Maximum Data Rate: Exceeds 10 Gb/s
  • Package: 16-lead QFN

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €9.6268
ECAD model for MC100EP11DR2G
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to €3.4402
ECAD model for SI53360-B-GT
NXP / Nexperia
INTEGRATED CIRCUIT / Clock IC
Need more? Email Us
ECAD model for MCC9328MXL
ON Semiconductor
IC CLK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to €1.9298
ECAD model for MC10EL11DR2
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to €4.8663
ECAD model for PL133-27GI
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,157
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to €7.5698
ECAD model for 83052AGILF
ON Semiconductor
IC CLK BUFFER 2:6 700MHZ 28PLCC
Need more? Email Us
ECAD model for MC100E211FNG
NXP / Nexperia
IC CLK BUFFER 2:10 150MHZ 32LQFP / Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:10 150 MHz 32-LQFP
Need more? Email Us
ECAD model for PCK946BD,128

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €50.7007 €50.7007
3+ €41.6006 €124.8018
4+ €40.3006 €161.2023
5+ €39.0005 €195.0027
7+ €37.7005 €263.9035
9+ €33.8005 €304.2043
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 166 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention