EN
  • EN
  • DE

COP8SAC720N8

Part No COP8SAC720N8
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SA
Packaging Tube
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 1162722-COP8SAC720N8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date July 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian COP8SAC720N8 CAD Model

Description

The Texas Instruments COP8SAC720N8 is a highly integrated microcontroller that is part of the COP8™ Family of 8-bit microcontrollers. This versatile and powerful MCU is designed to cater to a wide range of applications, from industrial control systems to automotive modules, consumer electronics, and beyond.

This microcontroller is built on a robust 8-bit architecture that provides a perfect balance between performance and power efficiency. With a clock speed that can reach up to tens of MHz, it delivers swift processing capabilities required for real-time applications. The COP8SAC720N8 is equipped with a substantial amount of on-chip memory, including both Flash and RAM, which allows for the storage and execution of complex programs and algorithms without the need for external memory components.

One of the standout features of the COP8SAC720N8 is its rich set of peripherals. It includes multiple timers, a variety of communication interfaces such as SPI and UART, and an array of input/output ports. These built-in peripherals enable designers to create highly integrated and flexible system designs, reducing the need for additional external components and thereby saving on both space and cost.

The microcontroller also boasts an advanced interrupt handling system, which ensures quick and efficient response to external events, a feature crucial for applications requiring high reliability and precision. Additionally, its power-saving modes make it an excellent choice for battery-operated devices where power consumption is a critical factor.

For ease of development, Texas Instruments provides comprehensive support in the form of development tools, software libraries, and reference designs. The COP8SAC720N8 is also supported by a robust ecosystem of integrated development environments (IDEs) and compilers, which simplifies the programming and debugging process, allowing for a shorter time-to-market.

In summary, the Texas Instruments COP8SAC720N8 microcontroller offers a powerful combination of processing capability, memory capacity, integrated peripherals, and development support, making it an ideal choice for designers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess