EN
  • EN
  • DE

SMTPA320

Part No SMTPA320
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Trisil for telecom equipment protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series SMP, TRISIL
Packaging Reel - TR
Part Status Obsolete(EOL)
Voltage - Breakover 400V
Voltage - Off State 320V
Current - Peak Pulse (8/20μs) 150A
Current - Peak Pulse (10/1000μs) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD
Package DO-214AA, SMB
Win Source Part Number 1252181-SMTPA320
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name SMTPA320
Introduction Date November 16, 2004
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian SMTPA320 CAD Model

Description

The SMTPA320 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, from industrial to consumer electronics, thanks to its robust performance and versatile features.

Key Features

  • High Integration: The SMTPA320 is a highly integrated circuit, which reduces the need for external components, thereby simplifying design and saving on board space.
  • Energy Efficient: With power efficiency in mind, this product is optimized for low power consumption, making it ideal for energy-sensitive applications.
  • Reliability: STMicroelectronics is known for its commitment to reliability, and the SMTPA320 is no exception. It is built to deliver consistent performance over a wide range of operating conditions.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the SMTPA320 offers superior speed, accuracy, and overall performance.

Applications

The SMTPA320 is versatile enough to be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

The SMTPA320 boasts impressive technical specifications that make it suitable for a variety of demanding applications. It operates over a broad temperature range and meets stringent industry standards for performance and durability.

About STMicroelectronics

STMicroelectronics is a world-renowned company specializing in the design and manufacture of microelectronic devices. With a focus on innovation and sustainability, STMicroelectronics is at the forefront of developing semiconductor solutions that power electronics at the heart of everyday life.

You May Also Be Interested in

Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC QUAD PROG SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4127 $57.7780
345+ $0.3386 $116.8170
530+ $0.3282 $173.9460
730+ $0.3175 $231.7750
945+ $0.3069 $290.0205
1,260+ $0.2751 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess