EN
  • EN
  • DE

SMP30-270

Part No SMP30-270
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 30A 270V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 360V
Voltage - Off State 270V
Current - Peak Pulse (8/20μs) 70A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 20pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 029444-SMP30-270
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP30-270 CAD Model

Description

STMicroelectronics SMP30-270 Product Overview

The SMP30-270 is a robust and high-performing product from STMicroelectronics, designed to cater to a wide range of power management applications. This device is a testament to STMicroelectronics' commitment to delivering cutting-edge technology that enhances the efficiency and reliability of electronic systems.

Key Features

  • High Voltage Tolerance: The SMP30-270 is engineered to withstand transient overvoltage events, making it an ideal choice for applications that are prone to voltage spikes.
  • Surge Protection: With its ability to manage surge protection, this product ensures the safety and longevity of electronic components in the event of sudden power surges.
  • Low Leakage Current: The device boasts a low leakage current, thereby minimizing power loss and enhancing the overall efficiency of the application.
  • Compact Design: The SMP30-270 comes in a small package, allowing for easy integration into space-constrained designs without sacrificing performance.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability and stability across various environmental conditions.

Applications

The versatility of the SMP30-270 allows it to be used in a multitude of applications, including but not limited to:

  • Power supply protection
  • Industrial systems
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics

Reliability and Quality

STMicroelectronics is known for its stringent quality control measures, and the SMP30-270 is no exception. This product is built to meet high standards of reliability, ensuring that it performs consistently over time and under varying conditions.

Environmental Compliance

The SMP30-270 adheres to environmental regulations, reflecting STMicroelectronics' dedication to sustainability and environmental responsibility. The device complies with RoHS and other relevant standards, making it a safe choice for developers who are conscious about their ecological footprint.

In conclusion, the SMP30-270 from STMicroelectronics is a superior choice for designers looking for a reliable, high-performance power management solution. Its combination of surge protection, high voltage tolerance, and low leakage current, all in a compact package, makes it a versatile and indispensable component in a wide range of electronic applications.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1608 $52.2360
105+ $0.9524 $100.0020
165+ $0.9227 $152.2455
225+ $0.8929 $200.9025
290+ $0.8631 $250.2990
390+ $0.7739 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess