EN
  • EN
  • DE

SMP50-220

Part No SMP50-220
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 50A 220V BIDIRECT SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 293V
Voltage - Off State 220V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 25pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 105763-SMP50-220
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP50-220 CAD Model

Description

The SMP50-220 from STMicroelectronics is a state-of-the-art Transil™ diode designed to provide robust protection for electronic devices against voltage transients induced by system inductance or by external events such as lightning, fast transients (EFT), and electrostatic discharges (ESD). As part of STMicroelectronics' surge protection component lineup, the SMP50-220 is engineered to safeguard sensitive circuits by clamping unwanted high-voltage spikes to a safe threshold.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 220V, making it suitable for a wide range of applications that require a high level of voltage threshold.
  • Peak Pulse Power: Capable of handling peak pulse power of 600W (10/1000μs), the SMP50-220 ensures reliable protection against powerful surges.
  • Low Clamping Voltage: With a low clamping voltage, this Transil™ diode efficiently protects sensitive components by minimizing the voltage overshoot during transient events.
  • Fast Response Time: The device responds to overvoltage events swiftly, offering immediate protection without significant delay.
  • Low Leakage Current: The SMP50-220 maintains a low leakage current to ensure minimal power loss during normal operation, contributing to energy efficiency in the protected system.
  • High Surge Capability: Designed to withstand high surge currents, this diode is an ideal choice for environments where surge exposure is a concern.

Applications

The SMP50-220 is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Industrial power lines
  • Consumer electronics surge protection
  • AC/DC power supply protection
  • Computer and peripheral surge protection

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the SMP50-220 is no exception. This Transil™ diode complies with international standards, ensuring it meets the rigorous demands of industrial and consumer electronic protection. Whether you are designing a new system or upgrading an existing one, the SMP50-220 offers a reliable solution for safeguarding your electronic investments against voltage transients.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess