EN
  • EN
  • DE

SLB9635TT1.2 REV:FW3.16

Part No SLB9635TT1.2 REV:FW3.16
Manufacturer STMicroelectronics
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Specialized ICs
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 325587-SLB9635TT1.2 REV:FW3.16
Ultra Librarian 3D Model Ultra Librarian SLB9635TT1.2 REV:FW3.16 CAD Model

Description

The SLB9635TT1.2 from STMicroelectronics is a robust and versatile Trusted Platform Module (TPM) that provides hardware-based security features to enhance system integrity. This particular module comes with Firmware Revision FW3.16, ensuring it is up-to-date with the latest security protocols and enhancements.

The SLB9635TT1.2 is a key component for implementing platform security, especially for systems that adhere to the Trusted Computing Group (TCG) specifications. It is designed to secure hardware through integrated cryptographic keys and is often used in a variety of applications ranging from personal computers to industrial systems.

With its Infineon Technologies heritage, this TPM offers a range of features:

  • Secure Generation and Storage of Cryptographic Keys: The device can generate and store encryption and signing keys, ensuring that they are never exposed to untrusted components of the system.
  • Hardware-Based Authentication: It provides a hardware root of trust, allowing for secure system access and the prevention of unauthorized software from running on the system.
  • Platform Integrity Services: Through the use of hash and digital signature algorithms, the SLB9635TT1.2 can provide assurance that a system is free from tampering and secure from unauthorized changes.
  • Endorsement Key (EK) Certificates: The TPM includes an EK certificate for secure machine identity and to facilitate secure communication with other systems.

The module's firmware, FW3.16, ensures compatibility with the latest security standards and enhances the overall performance of the TPM. The firmware update process is designed to be secure and reliable, reducing the risk of corruption during updates.

Overall, the SLB9635TT1.2 with firmware revision FW3.16 is an essential component for manufacturers and system integrators looking to bolster the security of their computing platforms. Its advanced features and reliable performance make it a trusted solution for protecting sensitive data and ensuring system integrity.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.5250
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess