The CBG321609U101T is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance and reliable performance in a compact size. The 3216 package size indicates its dimensions, making it suitable for high-density circuit board designs.
Applications:
- Bypass capacitors for power supplies
- Decoupling capacitors for integrated circuits
- Filtering in signal processing circuits
- Timing circuits
- Smoothing capacitors
Features:
- Surface Mount Device (SMD)
- Capacitance: 100pF
- Voltage Rating: 50V
- Temperature Coefficient: C0G
- Package Size: 1206 (3216 metric)
- High stability and reliability
Benefits:
- Provides effective decoupling and bypassing, reducing noise and improving signal integrity.
- Stable capacitance over a wide temperature range due to the C0G dielectric.
- Compact size allows for high-density circuit layouts.
- Easy to mount using standard reflow soldering techniques.
- Long-term reliability ensures consistent performance of the circuit.
Technical Specifications:
The CBG321609U101T features a capacitance of 100pF with a tolerance that is typically ±5%. The voltage rating is 50V. The temperature coefficient is C0G, indicating a stable capacitance over temperature. Its operating temperature range is typically -55°C to +125°C. The package size is 1206 (3.2mm x 1.6mm). The capacitor conforms to RoHS standards.
This MLCC is commonly used in a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive applications, where stable capacitance and reliable performance are crucial.