EN
  • EN
  • DE

AD637KDZ

Part No AD637KDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS/DC CONV PRECISION 14-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767238-AD637KDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD637
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD637KDZ CAD Model

Description

AD637KDZ High Precision RMS-to-DC Converter

The AD637KDZ is a high precision, high-performance RMS-to-DC converter manufactured by Analog Devices Inc. This integrated circuit is specifically designed to compute the true root-mean-square (RMS) value of complex waveforms, with an absolute accuracy maintained over a wide dynamic range. The AD637KDZ is ideal for a variety of applications including signal processing, industrial controls, and precision instrumentation.

Featuring a laser-trimmed accuracy, the AD637KDZ offers exceptional performance characteristics. It can accurately process input waveforms with crest factors of up to 6.0 and frequencies up to 8 kHz for the full-scale input. The device is capable of delivering a 0 to 7 V RMS full-scale output with less than 0.2% error over a 0°C to 70°C temperature range. This level of accuracy ensures reliable and consistent readings in critical measurement tasks.

The AD637KDZ operates with supply voltages ranging from ±5 V to ±15 V, providing flexibility in various power environments. The low power consumption of the device makes it suitable for battery-operated and portable applications, where power efficiency is crucial. Additionally, the AD637KDZ features an auxiliary dB output that provides a voltage proportional to the logarithm of the RMS value of the input, useful for applications requiring decibel-scaled readings.

The robust design of the AD637KDZ includes an input overload protection which can handle input levels up to 10 times greater than the full-scale voltage without damage to the device. This protection is critical in industrial environments where voltage spikes and surges are common.

For ease of integration, the AD637KDZ is offered in a 14-pin ceramic dual in-line package (DIP), ensuring compatibility with standard PCB layouts and simplifying the design process. The AD637KDZ's performance and reliability are backed by Analog Devices Inc.'s reputation for producing high-quality components that are widely recognized in the electronics industry.

In summary, the AD637KDZ from Analog Devices Inc. is a top-tier RMS-to-DC converter that combines precision, versatility, and durability, making it an excellent choice for professionals seeking accurate RMS measurements in a variety of complex applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRUE RMS/DC CONV 14CDIP
Lowest to $211.7294
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $16.6316
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $12.7733
Analog Devices Inc.
Voiceband Audio Codec 28-Pin PLCC
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess