Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 020984-M74HCT244RM13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HCT244RM13TR CAD Model

Description

Overview of M74HCT244RM13TR from STMicroelectronics

The M74HCT244RM13TR is a high-performance, integrated circuit designed by the renowned semiconductor manufacturer, STMicroelectronics. This device belongs to the HCT (High-Speed CMOS) family and is an octal buffer and line driver with 3-state outputs. It is specifically engineered to meet the rigorous demands of modern electronic systems, offering a perfect blend of speed, power efficiency, and reliability.

Key Features

  • Logic Type: The M74HCT244RM13TR is an octal non-inverting buffer and line driver with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.
  • Operating Voltage: It operates at a standard 5V, which is compatible with most TTL (Transistor-Transistor Logic) circuits, ensuring easy integration into existing designs.
  • High-Speed Performance: The device is part of the high-speed CMOS technology family, which provides a fast response time and high-speed operation without compromising on power consumption.
  • Power-Down Protection: Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.
  • Pin Configuration: It comes in a compact SO-20 package, which is space-efficient and suitable for automated surface-mount assembly processes.

Applications

The M74HCT244RM13TR is versatile and can be used in a wide range of applications. It is particularly useful in situations where high drive and low power consumption are required. Common applications include:

  • Bus driver interfaces
  • Memory address driving
  • Input/output port expansion
  • Data transmission lines

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M74HCT244RM13TR is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. The device is also supported by STMicroelectronics' comprehensive technical documentation, making integration and troubleshooting straightforward for engineers.

Conclusion

In conclusion, the M74HCT244RM13TR from STMicroelectronics is a robust and reliable solution for designers looking to implement high-speed CMOS logic buffers and drivers in their systems. With its high-speed operation, low power consumption, and versatile applications, it stands out as a valuable component in any electronic design project.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20DIP / Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin PDIP Tube
Lowest to $5.0958
ECAD model for SN74AS241AN
Texas Instruments
IC BUS TRANSCEIVER 8BIT 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Need more? Email Us
ECAD model for SN74LVTH646DGVRG4
Texas Instruments
IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
ECAD model for 74ALVTHR16245ZQLR
Renesas Electronics America
IC BUFFER INVERT 5.25V 20SSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Need more? Email Us
ECAD model for 74FCT240ATPYG
Texas Instruments
IC BUF NON-INVERT 5.25V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Lowest to $0.5466
ECAD model for CY74FCT2541TQCT
Renesas Electronics America
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20
Need more? Email Us
ECAD model for IDT74FCT3244APYG
NXP / Nexperia
Lowest to $35.0358
ECAD model for TDA9984AHW/15/C182
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP Tube
Need more? Email Us
ECAD model for PI74FCT162245TAE
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC Tube
Lowest to $0.4918
ECAD model for SN74HC540DWG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2639 $65.9750
600+ $0.2173 $130.3800
930+ $0.2096 $194.9280
1,275+ $0.2031 $258.9525
1,645+ $0.1967 $323.5715
2,210+ $0.1760 $388.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 250 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention