EN
  • EN
  • DE

SN74LVTH646DGVRG4

Part No SN74LVTH646DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24TVSOP / Bus XCVR Single 8-CH 3-ST 24-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 795152-SN74LVTH646DGVRG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVTH646
Introduction Date August 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LVTH646DGVRG4 CAD Model

Description

Product Overview: SN74LVTH646DGVRG4 from Texas Instruments

The SN74LVTH646DGVRG4 is a high-performance, BiCMOS device that integrates the functionality of an octal bus transceiver with 3-state outputs. Manufactured by Texas Instruments, this device is designed to be used in applications that require high-speed bidirectional communication between data buses. The SN74LVTH646DGVRG4 is part of the LVTH family, which is characterized by low-voltage operation and high tolerance to mixed voltage environments.

Key Features

  • Voltage Range: This device operates at a nominal voltage of 2.5V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Drive: The SN74LVTH646DGVRG4 is capable of driving ±32-mA output current, providing robust signal integrity even in demanding applications.
  • Speed: With a typical propagation delay of only 3.8 ns, this transceiver is designed for high-speed data transfer, minimizing latency in critical communication paths.
  • Bus-Hold Data Inputs: The device features bus-hold circuitry, which helps to prevent floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus arbitration without conflict or data corruption.

Applications

The SN74LVTH646DGVRG4 is versatile and can be used in various digital systems. It is particularly well-suited for:

  • Data communication in servers and telecom infrastructure.
  • Interface bridging in multi-voltage systems.
  • Bus isolation and buffering in computing and storage applications.
  • Signal path optimization in high-speed data acquisition systems.

Package and Quality

This device comes in a TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix, which is ideal for space-constrained applications. The 'G4' indicates that it is a lead-free, RoHS-compliant component, reflecting Texas Instruments' commitment to environmental sustainability. The SN74LVTH646DGVRG4 has been rigorously tested to meet the high-quality standards expected from Texas Instruments products, ensuring reliability and performance in the most challenging environments.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess