EN
  • EN
  • DE

SPC563M64CAL176

Part No SPC563M64CAL176
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC563M EVAL BRD  /  SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC563M
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1095585-SPC563M64CAL176
Ultra Librarian 3D Model Ultra Librarian SPC563M64CAL176 CAD Model

Description

STMicroelectronics SPC563M64CAL176 Microcontroller

The SPC563M64CAL176 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is built on the Power Architecture® embedded category. It is specifically tailored for vehicles, offering exceptional processing capabilities and a range of features that ensure reliable operation in the challenging automotive environment.

Key Features:

  • Advanced Core: The SPC563M64CAL176 is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 80 MHz, delivering robust performance for complex computations and control tasks.
  • Memory: It comes with a substantial memory capacity, including 64 KB of RAM and 1.5 MB of flash memory, which provides ample space for application code and data.
  • Enhanced Safety: With features like Error Correction Code (ECC) on both flash and RAM, the MCU ensures high data integrity, making it suitable for safety-critical systems.
  • Rich Peripherals: The device includes a variety of peripherals such as multiple CAN interfaces, Serial Peripheral Interfaces (SPI), and a Modular I/O System (MIOS) that supports PWM, input capture, and output compare functions, ideal for complex control applications.
  • Robust Design: The MCU is designed to operate in extreme temperature ranges from -40°C to 150°C, ensuring reliable performance in harsh conditions.
  • Low Power Consumption: It features an advanced power management system that helps to reduce power consumption during idle or low activity periods, contributing to the overall efficiency of the system it controls.

Applications:

The versatility and robustness of the SPC563M64CAL176 make it an excellent choice for a wide range of applications, including:

  • Automotive engine management
  • Transmission control
  • Chassis and safety systems
  • Body electronics
  • Industrial control systems

With its comprehensive feature set and adherence to stringent automotive quality standards, the SPC563M64CAL176 from STMicroelectronics represents a reliable and powerful solution for developers looking to create sophisticated control systems in automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess